ON Semiconductor MC14093BCPG Overview
The ON Semiconductor MC14093BCPG is a high-quality, versatile integrated circuit that serves as a Quad 2-Input NAND Schmitt Trigger. This component is designed to operate with a power supply range of 3 to 18 volts, making it suitable for a wide array of applications, from low-power portable devices to industrial controls. The MC14093BCPG is a member of the MC14000 series of logic gates that are fabricated using ON Semiconductor's high-performance silicon-gate CMOS technology.
This device features hysteresis between the positive-going and negative-going input thresholds, which is typically 1.0V at VDD = 5V, 2.0V at VDD = 10V, and 2.5V at VDD = 15V. This characteristic significantly improves the circuit's noise immunity and allows for slow input transition rates, making it ideal for noisy environments or where input signals are not sharply defined.
Key Features of the MC14093BCPG
- Versatile Power Supply Range: Compatible with 3V to 18V power supplies, accommodating various logic level requirements.
- Schmitt Trigger Action: With its built-in hysteresis, the MC14093BCPG provides enhanced noise immunity and is tolerant to slower input signal transitions.
- Quad Configuration: Contains four independent 2-input NAND Schmitt Triggers in a single package, offering compact and efficient use of space.
- Low Power Consumption: The CMOS technology ensures low power dissipation, conserving energy in battery-powered devices.
- Standard Pin Configuration: The 14-pin DIP (Dual In-line Package) allows for easy integration into a wide range of circuit boards.
- Wide Operating Temperature Range: Can operate between -55°C to +125°C, suitable for extreme environmental conditions.
The MC14093BCPG is a reliable and flexible solution for designing robust digital circuits that require NAND logic with Schmitt Trigger inputs. Its wide operating voltage range and temperature endurance make it an excellent choice for both commercial and industrial applications. Whether you're designing consumer electronics, automotive systems, or complex computing machinery, the MC14093BCPG from ON Semiconductor offers the performance and reliability needed for your digital logic needs.