EN
  • EN
  • DE

MAX306EUI+

Part No MAX306EUI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 16:1 28-Pin TSSOP Tube / IC MULTIPLEXER 16X1 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Operating Supply Voltage 5 V ~ 30 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 200ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 8pF, 130pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -92dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 785771-MAX306EUI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX306
Introduction Date August 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX306EUI+ CAD Model

Description

Maxim Integrated's MAX306EUI+ High-Performance Analog Multiplexer

The MAX306EUI+ is a precision, 16-channel, single-ended analog multiplexer from Maxim Integrated that offers exceptional performance for data acquisition systems, test equipment, and circuit switching applications. This analog multiplexer is designed to operate with a single +5V supply or dual ±5V supplies, providing design flexibility and compatibility with a wide range of signal levels.

With its low on-resistance of 100 ohms and low charge injection, this device ensures minimal signal distortion and provides excellent analog signal handling capabilities. The on-resistance is matched between channels to within 4 ohms and remains flat over the specified analog signal range, which is particularly important for maintaining signal integrity when switching between channels.

The MAX306EUI+ features a 44MHz bandwidth, making it suitable for high-frequency signal routing. It is designed with break-before-make switching action, which prevents momentary shorting when switching between channels. This characteristic is crucial for protecting sensitive circuit components and preventing erroneous signals during the transition.

In terms of control, the MAX306EUI+ uses a 4-bit digital interface for channel selection, allowing for easy integration into digital systems. The digital inputs are TTL and CMOS compatible, ensuring that the multiplexer can interface with a variety of logic families without the need for level shifting.

The device is packaged in a 28-pin TSSOP, providing a compact solution with a small footprint, which is essential for space-constrained applications. Additionally, the MAX306EUI+ features overvoltage protection up to ±35V, which safeguards the device against accidental voltage transients that could otherwise damage the multiplexer.

Maxim Integrated's commitment to quality is evident in the MAX306EUI+'s design, which includes electrostatic discharge (ESD) protection. This feature enhances the robustness of the device, ensuring reliable operation even in harsh industrial environments.

Overall, the MAX306EUI+ is a versatile and high-performing analog multiplexer that offers engineers the reliability and precision required for complex and demanding applications.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2294 $50.6058
17+ $5.9318 $100.8406
27+ $5.7464 $155.1528
36+ $5.5611 $200.1996
47+ $5.3757 $252.6579
63+ $4.8196 $303.6348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,004 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess