EN
  • EN
  • DE

MC14051BDT

Part No MC14051BDT
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC14051
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883285-MC14051BDT
Ultra Librarian 3D Model Ultra Librarian MC14051BDT CAD Model

Description

ON Semiconductor MC14051BDT Analog Multiplexer/Demultiplexer

The ON Semiconductor MC14051BDT is a versatile and high-performance analog multiplexer/demultiplexer that is designed to cater to a variety of applications requiring the routing of analog signals. This integrated circuit is part of the MC14051 series and is known for its exceptional signal integrity and low on-resistance, making it a popular choice for engineers and designers in the electronics industry.

Key Features

  • Multiple Channel Configurations: The MC14051BDT offers a single 8-channel configuration, which can be used as either a multiplexer or a demultiplexer, providing flexibility in application design.
  • Low On-Resistance: With a typical on-resistance of 175 ohms, this device ensures minimal signal attenuation, allowing for the efficient transfer of analog signals.
  • Wide Analog Input Voltage Range: The device can handle an analog input voltage range from the negative supply voltage to the positive supply voltage, making it suitable for various signal levels.
  • Low Crosstalk and Off-Channel Leakage: These characteristics are critical for maintaining signal fidelity, particularly in applications where multiple signals are being processed simultaneously.
  • Binary Address Decoding: The selection of the desired channel is made easy with binary address decoding, which simplifies the interface with digital microcontrollers or processors.

Applications

The MC14051BDT is ideal for use in a wide range of applications, including:

  • Data acquisition systems
  • Signal routing in audio and video equipment
  • Communication systems
  • Test equipment
  • Analog to digital conversion systems

Technical Specifications

The device is housed in a TSSOP-16 package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. It operates over an extended temperature range from -55°C to +125°C, ensuring reliable performance in harsh environments. The MC14051BDT also features a low power consumption, which is critical for battery-powered or energy-sensitive applications.

In summary, the ON Semiconductor MC14051BDT is a highly reliable and efficient solution for analog signal multiplexing and demultiplexing needs. Its robust design and versatility make it an essential component for electronic systems requiring high precision and minimal signal disturbance.

You May Also Be Interested in

Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3523 $58.1295
400+ $0.2888 $115.5200
620+ $0.2795 $173.2900
855+ $0.2714 $232.0470
1,105+ $0.2622 $289.7310
1,480+ $0.2345 $347.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess