EN
  • EN
  • DE

MC14050BDTR2G

Part No MC14050BDTR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Hex Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 10mA, 40mA
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1217600-MC14050BDTR2G
Manufacturer Homepage www.onsemi.com
Family Name MC14050
Introduction Date May 07, 1996
ECCN EAR99
Country of Origin China, Czech Republic
Halogen Free Compliant
Estimated EOL Date 2025
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14050BDTR2G CAD Model

Description

ON Semiconductor MC14050BDTR2G Product Overview

The MC14050BDTR2G from ON Semiconductor is a high-performance CMOS logic buffer and converter integrated circuit designed to meet a wide range of digital applications. This versatile component is part of the 4000 series logic family, known for its robustness and compatibility with a variety of digital systems.

Key Features

  • Hex Buffer: The device contains six independent buffer gates, offering flexibility in various circuit configurations.
  • Logic Level Conversion: It is capable of converting TTL logic levels to CMOS logic levels, making it ideal for interfacing between different logic families.
  • High Voltage Tolerance: The MC14050BDTR2G can operate with a supply voltage ranging from 3V to 18V, accommodating a wide array of digital electronics requirements.
  • Low Power Consumption: As a CMOS device, it boasts low power dissipation, which is crucial for battery-operated and energy-sensitive applications.
  • High Noise Immunity: The buffer is designed with a high noise immunity level, ensuring reliable performance in electrically noisy environments.
  • Wide Operating Temperature: It can operate over a temperature range of -55°C to +125°C, suitable for industrial and automotive applications.

Applications

The MC14050BDTR2G is a versatile component that can be used in a variety of applications, including:

  • Logic level translation in mixed-voltage systems
  • Input/Output buffering for microcontrollers
  • Signal amplification and conditioning
  • Drive high input impedance circuits
  • Memory address buffering
  • Acting as a line driver to extend digital signals over longer distances

Package and Quality

This device is offered in a TSSOP-16 package, providing a compact footprint for space-constrained applications. The MC14050BDTR2G is also lead-free and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability. Additionally, it is qualified for automotive applications, ensuring rigorous quality standards and reliability.

With its combination of high functionality, reliability, and compatibility, the ON Semiconductor MC14050BDTR2G is an excellent choice for designers looking for a dependable logic buffer and level converter.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7958 $51.7270
155+ $0.6529 $101.1995
240+ $0.6325 $151.8000
330+ $0.6121 $201.9930
425+ $0.5917 $251.4725
570+ $0.5305 $302.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess