EN
  • EN
  • DE

MC14049BCPG

Part No MC14049BCPG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER HEX 1-INPUT 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 10mA, 40mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 60ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Dimension 16-DIP (0.300", 7.62mm)
Win Source Part Number 1073153-MC14049BCPG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14049BCPG CAD Model

Description

ON Semiconductor MC14049BCPG Overview

The MC14049BCPG is a versatile hex inverting buffer integrated circuit (IC) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This IC features six inverting buffers with high voltage gain, designed to interface between low-level logic circuitry and multiple peripheral power loads. The MC14049BCPG is a member of the 4000 series CMOS logic family, known for its robustness and low power consumption.

Key Features

  • Logic Type: Inverting Buffers/Drivers
  • Number of Circuits: Six independent buffers
  • Supply Voltage Range: 3V to 18V, providing compatibility with a wide array of logic levels and enabling the device to be used in various applications.
  • Output Current: High sink and source current capability, making it suitable for driving LEDs, relays, and other high-current loads.
  • Package / Case: 16-DIP (0.300", 7.62mm), a standard package that is easy to handle and suitable for breadboards, prototyping, and production runs.
  • Mounting Type: Through-hole, which offers strong mechanical stability and ease of soldering for long-term reliability.
  • Operating Temperature: -55°C to +125°C, ensuring stable operation across a wide range of environmental conditions.
  • Logic Level - High: 3.5V minimum at VDD = 15V
  • Logic Level - Low: 1.5V maximum at VDD = 15V

Applications

The MC14049BCPG is ideal for use in a variety of electronic systems where signal inversion and buffering are required. Its high noise immunity and low power consumption make it particularly well-suited for battery-powered devices, control systems, and logic level shifting applications. The IC can be used in:

  • Automotive systems
  • Telecommunication systems
  • Portable electronics
  • Computers and computer peripherals
  • Instrumentation and measurement systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC14049BCPG is designed to meet or exceed the stringent requirements of the industrial and automotive industries. With its proven design and robust packaging, this IC provides a reliable solution for designers and engineers looking to integrate inverting buffer functionality into their projects.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess