EN
  • EN
  • DE

MC14046BCPG

Part No MC14046BCPG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Phase Locked Loop
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Type Phase Lock Loop (PLL)
PLL Yes
Input CMOS
Output CMOS
Number of Circuits 1
Frequency - Max 1.9MHz
Divider/Multiplier No/No
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1217584-MC14046BCPG
Manufacturer Homepage www.onsemi.com
Family Name MC14046
Introduction Date October 01, 1997
ECCN EAR99
Country of Origin Indonesia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MC14046BCPG CAD Model

Description

The ON Semiconductor MC14046BCPG is a versatile and high-performance Phase Locked Loop (PLL) circuit that is designed to be used in a wide range of applications including frequency synthesis, modulation, demodulation, and signal conditioning. This integrated circuit (IC) is part of the MC14000 series of CMOS devices and is known for its stability, low power consumption, and reliability.

Key Features

  • Wide Operating Voltage Range: The MC14046BCPG can operate over a broad voltage range from 3V to 18V, making it suitable for various power environments and battery-operated applications.
  • Low Power Consumption: As a CMOS device, it offers the advantage of low power dissipation, which is critical for energy-efficient designs and prolonging battery life in portable devices.
  • High Frequency Operation: This PLL circuit is capable of handling high frequencies, which is essential for applications that require precise timing and control.
  • Versatile Lock Range: The device can lock onto a wide range of input frequencies, providing flexibility in design and application.
  • Linear Voltage-Controlled Oscillator (VCO): The built-in VCO has a linear frequency control characteristic over a wide range, which simplifies the design of frequency modulation and demodulation systems.

Applications

  • Frequency Synthesizers
  • Wireless Communication Systems
  • Signal Processing
  • Data Communications
  • Automotive Systems
  • Consumer Electronics

The MC14046BCPG is housed in a 16-pin DIP (Dual In-line Package), making it easy to integrate into both prototyping environments and production-level projects. Its robust design ensures that it can withstand the rigors of industrial and automotive applications while maintaining precise control over frequency and phase synchronization.

ON Semiconductor's commitment to quality means that the MC14046BCPG is manufactured to the highest standards, ensuring consistent performance and durability. Whether you're developing a complex communication system or a simple signal processing unit, the MC14046BCPG provides a reliable and efficient solution for your PLL needs.

You May Also Be Interested in

National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess