EN
  • EN
  • DE

MC14044BCP

Part No MC14044BCP
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH R-S QUAD NAND 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type S-R Latch
Output Type Tri-State
Supply Voltage - Operating 3 V to 18 V
Independent Circuits 4
Propagation Delay Time (ns) 60ns
Current - Output High, Low 8.8mA, 8.8mA
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 222032-MC14044BCP
Ultra Librarian 3D Model Ultra Librarian MC14044BCP CAD Model

Description

ON Semiconductor MC14044BCP Quad R-S Latches

The ON Semiconductor MC14044BCP is a versatile and reliable component designed for a variety of digital applications. This integrated circuit belongs to the MC14000 series and is specifically a quad R-S (reset-set) latch with NAND gates. Each latch operates with a separate set and reset control, making it a flexible choice for designers looking to implement bistable memory elements in their circuits.

Key Features

  • Configuration: The MC14044BCP consists of four independent R-S latches, each with its own set and reset inputs, providing modularity for complex circuit designs.
  • Logic Type: The device employs CMOS (Complementary Metal-Oxide-Semiconductor) technology, ensuring low power consumption and high noise immunity.
  • Supply Voltage Range: It operates over a wide supply voltage range from 3V to 18V, accommodating various power requirements and making it suitable for both standard and low-power applications.
  • Package Type: Packaged in a 16-pin DIP (Dual In-line Package), the MC14044BCP is easy to handle and integrate into through-hole PCB (Printed Circuit Board) designs.
  • Temperature Range: The device is designed to operate within a temperature range of -55°C to +125°C, ensuring reliable performance under extreme conditions.

Applications

The MC14044BCP is an excellent choice for various applications that require stable and reliable memory storage or state retention. Common uses include:

  • Control systems
  • Signal processing
  • Data storage circuits
  • Alarm systems
  • Sequential logic circuits

ON Semiconductor's commitment to quality and performance is evident in the MC14044BCP. It is a testament to their expertise in producing high-quality, reliable semiconductor components. The versatility of this quad R-S latch makes it an essential building block for designers and engineers looking to create robust digital systems.

Whether you are developing a new project or updating an existing one, the ON Semiconductor MC14044BCP offers the reliability and functionality required for a wide range of digital applications.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to $0.8883
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess