Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type D-Type Transparent Latch
Output Type Differential
Supply Voltage - Operating 3 V to 18 V
Independent Circuits 4
Propagation Delay Time (ns) 60ns
Current - Output High, Low 8.8mA, 8.8mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 137678-MC14042BDG
Ultra Librarian 3D Model Ultra Librarian MC14042BDG CAD Model

Description

ON Semiconductor MC14042BDG Overview

The ON Semiconductor MC14042BDG is a high-performance, quad D-type transparent latch designed for use in a wide range of digital applications. This integrated circuit (IC) is part of ON Semiconductor's extensive CMOS logic family and offers users a combination of low power consumption, high speed, and robust output drive capabilities.

Key Features

  • Transparent Latches: Each of the four latches in the MC14042BDG is transparent, meaning that when the latch enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the last data presented at the inputs is latched and held at the outputs.
  • 3-State Outputs: This device includes a 3-state output control pin (OC) for each latch, allowing for connection to common data buses or for output port expansion. When OC is high, the outputs are in a high impedance state, effectively isolating them from the bus.
  • Wide Operating Voltage Range: The MC14042BDG operates over a wide voltage range from 3V to 18V, providing versatility in various application environments and compatibility with both TTL and CMOS logic levels.
  • Low Power Consumption: The device is designed for low power operation, which makes it ideal for battery-powered and power-sensitive applications.
  • High Noise Immunity: The inherent noise immunity of the CMOS technology used in the MC14042BDG ensures stable and reliable operation, even in electrically noisy environments.

Applications

The MC14042BDG is suitable for a broad range of applications, including but not limited to:

  • Buffer/Storage Registers
  • Bus Drivers
  • Data Storage and Retrieval
  • Control Registers
  • Communication Systems

Technical Specifications

  • Package: The device comes in a 16-pin SOIC package, offering a compact footprint for space-constrained applications.
  • Temperature Range: It is designed to operate within an industrial temperature range of -55°C to +125°C, ensuring reliability across various environmental conditions.

The ON Semiconductor MC14042BDG is a versatile and reliable solution for designers looking to implement latching functions in their digital systems. Its combination of features ensures that it can meet the needs of a diverse array of applications, making it a solid choice for your next project.

You May Also Be Interested in

Texas Instruments
DUAL 4-BIT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $8.6241
ECAD model for SN74ALS873BDWR
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Need more? Email Us
ECAD model for SN74BCT573NS
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.5374
ECAD model for SN74ABT573ANS
Texas Instruments
Dual 2-Bit Bistable Transparent Latch
Lowest to $0.9215
ECAD model for CD74HC75E
Texas Instruments
IC 10BIT BUSINT LATCH 3ST 24-DIP / D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP
Lowest to $2.4212
ECAD model for CY74FCT841BTPC
Texas Instruments
IC 16BIT D-TYPE LATCH 48-SSOP
Need more? Email Us
ECAD model for 74ACT16373DLRG4
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.9146
ECAD model for MC14043BF
Texas Instruments
IC LATCH TRANSP OCT D 3ST 20SO / Channel IC
Need more? Email Us
ECAD model for SN74ALS563BNS
Fairchild/ON Semiconductor
TRANSPARENT LATCH 9-BIT 56-SSOP
Need more? Email Us
ECAD model for SCAN18373TSSCX

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7622 $64.7870
210+ $0.6255 $131.3550
325+ $0.6059 $196.9175
445+ $0.5864 $260.9480
575+ $0.5668 $325.9100
765+ $0.5083 $388.8495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,350 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention