The ON Semiconductor MC14027BFELG is a high-performance, dual J-K flip-flop integrated circuit that is designed to provide reliable bistable state switching for a wide range of digital applications. This versatile component is a member of ON Semiconductor's MC14000 series, which is well-known for its robustness and compatibility with CMOS, NMOS, and TTL logic levels.
Key Features:
- Logic Type: Dual J-K Flip-Flop with Set and Reset
- Operating Voltage Range: 3 V to 18 V, accommodating various logic levels and providing flexibility in different circuit designs.
- High Noise Immunity: Characteristic of CMOS devices, ensuring stable operation even in electrically noisy environments.
- Output Drive Capability: Capable of driving up to 10 LSTTL loads, making it suitable for interfacing with various digital components.
- High-Speed Operation: Fast switching times that are essential for high-speed digital circuits.
- Standardized Symmetrical Output Characteristics: Ensures balanced performance and predictable behavior of the flip-flop outputs.
- Package: Supplied in a Pb-free SOEIAJ-16 package, adhering to environmental standards and regulations.
Applications:
The MC14027BFELG is ideal for use in a variety of digital circuits where reliable bistable elements are required. Common applications include:
- Counter and Divider Circuits
- Control Systems
- Memory Storage Devices
- Toggle Functions
- Sequential Logic Systems
Quality and Reliability:
ON Semiconductor is committed to providing high-quality products. The MC14027BFELG is no exception, offering excellent operational stability and longevity. It undergoes rigorous testing to ensure it meets the stringent requirements for industrial and commercial use.
Environmental Compliance:
The MC14027BFELG is a RoHS-compliant and Pb-free product, reflecting ON Semiconductor's dedication to environmental responsibility and sustainability in its manufacturing processes.