EN
  • EN
  • DE

MC14014BG

Part No MC14014BG
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 715210-MC14014BG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14014BG CAD Model

Description

ON Semiconductor MC14014BG Integrated Circuit

The MC14014BG is a high-performance integrated circuit produced by ON Semiconductor, a leader in the semiconductor industry. This versatile CMOS device is designed for a variety of applications in the consumer, automotive, and industrial markets. It is well-suited for low-power systems and offers a stable and reliable solution for digital logic operations.

Key Features

  • CMOS Technology: The MC14014BG utilizes Complementary Metal-Oxide-Semiconductor (CMOS) technology, which is renowned for its low power consumption and high noise immunity.
  • Multiple Functions: The device is a multifunctional component that can be used in numerous digital circuits, providing flexibility in design.
  • Durable Construction: Encased in a robust package, the MC14014BG is designed to withstand challenging conditions, ensuring long-term reliability.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various levels of power supplies and enabling its use in a wide array of electronic systems.

Applications

The MC14014BG is ideal for a range of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial control circuits
  • Power management modules
  • Alarm systems
  • Timing circuits and counters

Technical Specifications

Before integrating the MC14014BG into your design, consider the following technical specifications:

  • Operating Temperature: The device is rated for operation within a specified temperature range, ensuring stability across various environments.
  • Package Type: The integrated circuit is available in a surface-mount package, facilitating easy assembly and space-saving on circuit boards.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the MC14014BG is lead-free and RoHS compliant, reducing its environmental impact.

In conclusion, the MC14014BG from ON Semiconductor is a highly reliable and efficient CMOS integrated circuit that serves as a crucial component in a multitude of electronic devices. Its robust design and versatile functionality make it a go-to choice for engineers and designers looking to create sophisticated electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5209 $52.0900
235+ $0.4275 $100.4625
365+ $0.4141 $151.1465
500+ $0.4007 $200.3500
650+ $0.3874 $251.8100
865+ $0.3473 $300.4145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess