EN
  • EN
  • DE

74LVQ14TTR

Part No 74LVQ14TTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description LOW VOLTAGE CMOS HEX SCHMITT INVERTER | IC INVERTER SCHMITT 6CH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Logic Type Inverter
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.5V
Logic Level - High 2.2V
Max Propagation Delay at V, Max CL 9ns at 3.3V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74LVQ14
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1133097-74LVQ14TTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVQ14TTR CAD Model

Description

74LVQ14TTR - Hex Schmitt Inverter from STMicroelectronics

The 74LVQ14TTR is a high-speed CMOS hex Schmitt inverter integrated circuit, designed and manufactured by STMicroelectronics. This device is specifically engineered to handle the demands of low-voltage operation while providing robust noise immunity and hysteresis through its Schmitt-trigger action. It is an ideal choice for applications requiring wave shaping, signal conditioning, or noise filtering in a low-power and high-speed logic interface.

Key Features

  • Low Voltage Operation: The 74LVQ14TTR operates at a voltage range of 2.5V to 3.6V, making it suitable for low-voltage applications and compatible with TTL levels.
  • High Speed: With the ability to support high-speed signal processing, this device is capable of propagation delay times as low as 3.8ns at 3.3V.
  • Power Efficiency: Its low power consumption makes it an efficient choice for battery-operated devices. The device also features a low power-down current, further conserving energy when not in active use.
  • Noise Immunity: The built-in hysteresis of the Schmitt trigger inputs provides enhanced noise immunity, ensuring reliable operation even in electrically noisy environments.
  • Multiple Package Options: The 74LVQ14TTR is available in a TSSOP package, which is optimized for minimal space and lead inductance, making it well-suited for high-speed applications.

Applications

The versatility of the 74LVQ14TTR allows it to be used in a wide array of applications. These include, but are not limited to:

  • Waveform shaping and signal conditioning
  • Noise filtering in digital circuits
  • Glitch removal in digital signals
  • Interface logic for various digital communication standards
  • Automotive and industrial electronics where low-voltage operation is critical

Ordering Information

The product is available in tape and reel packaging, facilitating easy integration into automated assembly lines. The part number for ordering is 74LVQ14TTR, and it is supplied in a TSSOP14 package.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess