EN
  • EN
  • DE

MC14013BCP

Part No MC14013BCP
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Tube / IC D-TYPE POS TRG DUAL 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 14MHz
Max Propagation Delay @ V, Max CL 100ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8.8mA, 8.8mA
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent 4μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 221963-MC14013BCP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Consumer Electronics
Family Name MC14013
Introduction Date October 25, 2006
ECCN EAR99
Country of Origin Czech Republic, Slovakia (Slovak Republic), United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC14013BCP CAD Model

Description

ON Semiconductor MC14013BCP Dual Type D Flip-Flop IC

The ON Semiconductor MC14013BCP is a versatile and robust integrated circuit that serves as a dual type D flip-flop. This component is a fundamental building block in digital electronics, providing reliable bistable state storage functionality. The flip-flop is edge-triggered, capturing the value of the input data at the moment of the rising edge of the clock signal and holding this value until the next triggering event.

Constructed with MOS P-Channel and N-Channel enhancement mode devices in a single monolithic structure, the MC14013BCP offers high-speed performance combined with low power consumption. This makes it an excellent choice for a wide range of applications, including control systems, data storage, frequency dividers, and shift registers, among others.

The device is encapsulated in a DIP-14 (Dual In-line Package) format, which allows for easy integration into both prototyping breadboards and final product PCBs (Printed Circuit Boards). Each flip-flop has independent Data (D), Set (S), Reset (R), and Clock (CLK) inputs, with Q and Q-bar (complementary) outputs, providing designers with flexibility in implementing various logic functions.

Key features of the MC14013BCP include:

  • Voltage supply range from 3V to 18V, accommodating a wide array of digital systems.
  • Static flip-flop operation - retains state indefinitely with clock level either high or low.
  • Set-Reset capability - direct inputs override clocked operations, providing immediate state control.
  • High noise immunity characteristic of CMOS devices, ensuring stable operation in electrically noisy environments.
  • Low power TTL compatibility, making it suitable for interfacing with TTL logic without additional components.

ON Semiconductor's commitment to quality ensures that the MC14013BCP meets stringent standards for reliability and performance. Whether used in educational projects to teach digital logic concepts or implemented in industrial applications for reliable digital storage and control, the MC14013BCP is a dependable choice for engineers and hobbyists alike.

With its combination of high functionality, ease of use, and ON Semiconductor's reputation for durable construction, the MC14013BCP is an essential component for any digital electronics toolkit.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5455 $53.1825
35+ $2.9091 $101.8185
54+ $2.8182 $152.1828
74+ $2.7273 $201.8202
95+ $2.6364 $250.4580
127+ $2.3637 $300.1899
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,188 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess