EN
  • EN
  • DE

74LS163A

Part No 74LS163A
Manufacturer Texas Instruments
Catalog Hard To Find
Description SYNCHRONOUS 4-BIT COUNTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1132450-74LS163A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LS163A CAD Model

Description

Product Overview: 74LS163A Synchronous 4-Bit Binary Counter

The 74LS163A, manufactured by Texas Instruments, is a high-performance, synchronous 4-bit binary counter integrated circuit. This device is part of the 7400 series of logic ICs, which are known for their reliability and versatility in digital circuit applications.

Key Features

  • Logic Family: The 74LS163A belongs to the Low-Power Schottky (LS) family, offering a good balance between speed and power consumption.
  • Counting Sequence: It is capable of performing binary counting operations, with synchronous operation for precise timing.
  • Count Frequency: The device can handle high-speed counting, making it suitable for various timing and control applications.
  • Clear Function: It features a direct clear input that allows the user to reset the count to zero.
  • Load Function: A parallel load capability enables the user to set the counter to a predefined value at the start of an operation.
  • Output Capability: The counter provides a ripple carry output for cascading multiple counters, allowing for extended bit counting.
  • Package Type: It is available in a standard 16-pin DIP (Dual In-line Package), suitable for breadboards and socket use in prototyping.

Applications

The 74LS163A is widely used in digital systems where precise counting is necessary. Typical applications include:

  • Frequency counters
  • Timers
  • Digital clocks
  • Program counters in microprocessors
  • Sequential state machines

Quality and Support

Texas Instruments is renowned for its commitment to quality and long-term reliability. The 74LS163A comes with the assurance of rigorous testing and compliance with industry standards. Additionally, TI provides extensive technical support and documentation, including datasheets, application notes, and design resources to facilitate the integration of the 74LS163A into various projects.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess