EN
  • EN
  • DE

MC14012BFEL

Part No MC14012BFEL
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 4-INP 14-SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 4
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8.8mA, 8.8mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 100ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOEIAJ-14
Dimension 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 113452-MC14012BFEL
Ultra Librarian 3D Model Ultra Librarian MC14012BFEL CAD Model

Description

Product Overview: MC14012BFEL by ON Semiconductor

The MC14012BFEL is a high-quality integrated circuit developed by ON Semiconductor, a leader in the semiconductor industry. This product is a part of the MC14000 series and is widely recognized for its reliability and performance in a variety of electronic applications. The device is a dual 4-input NAND gate, which is fundamental in digital electronics for creating complex logic circuits.

Key Features

  • Logic Type: The MC14012BFEL features a dual 4-input NAND gate configuration, which allows for the implementation of complex logic functions in digital circuits.
  • Operating Voltage: It operates over a wide voltage range from 3V to 18V, making it versatile for use in both low and high-voltage applications.
  • High Noise Immunity: Characterized by a high noise immunity, the MC14012BFEL is suitable for use in electrically noisy environments, ensuring stable and reliable operation.
  • Low Power Consumption: Designed for low power consumption, this IC is ideal for battery-operated devices or energy-saving applications.
  • Packaging: The device is available in a surface-mount package, specifically in an SOP-14 (Small Outline Package with 14 leads), which is suitable for automated assembly processes and saves board space.
  • Temperature Range: The operating temperature range of the MC14012BFEL is from -55°C to +125°C, ensuring functionality across a wide range of environmental conditions.

Applications

The MC14012BFEL is suitable for a broad range of applications, including:

  • Automotive systems
  • Telecommunication equipment
  • Computers and computer peripherals
  • Instrumentation and control systems
  • Data processing devices
  • Consumer electronics

Quality and Support

ON Semiconductor is committed to delivering high-quality products and provides comprehensive technical support for the MC14012BFEL. Customers can access a wide range of resources, including datasheets, application notes, and design tools, to facilitate the integration of this IC into their projects.

Whether you are designing a new system or upgrading an existing one, the MC14012BFEL from ON Semiconductor is an excellent choice for implementing robust and efficient digital logic functions.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1032 $68.4128
9+ $14.0333 $126.2997
13+ $13.5944 $176.7272
18+ $13.1566 $236.8188
23+ $12.7177 $292.5071
31+ $11.4022 $353.4682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess