The MC14011BCP is a versatile CMOS logic quad 2-input NAND gate integrated circuit produced by ON Semiconductor. This high-performance device is designed to operate with a power supply range of 3 to 18 volts, making it suitable for a variety of electronic applications, from simple logic control to complex computing tasks.
Constructed using ON Semiconductor's high-voltage silicon-gate technology, the MC14011BCP offers low power consumption and a robust design, ensuring reliable operation over a wide range of environmental conditions. The device features a standard 14-pin DIP (Dual In-line Package), which is widely used and easily integrated into a multitude of electronic circuits.
Key Features
- Logic Type: Quad 2-Input NAND Gate
- Operating Voltage Range: 3V to 18V
- High Noise Immunity: Equivalent to 100% of VCC at 50% of VCC
- Low Power Consumption: 5 µW typical at 5V DC
- Standard Package: 14-Pin DIP
- High-Speed Operation: TPD = 60ns at 10V
- Output Drive Capability: 10 LS-TTL Loads
- Temperature Range: -55°C to +125°C
Applications
The MC14011BCP's robust design and flexible power supply requirements make it an excellent choice for a wide array of applications. It is commonly used in:
- Automotive systems
- Telecommunications
- Data processing
- Instrumentation
- Alarm and security systems
- Industrial controls
ON Semiconductor's commitment to quality ensures that the MC14011BCP meets stringent standards, providing a reliable and cost-effective solution for designers looking to implement NAND logic functions in their circuits.
Whether you are designing a simple timer, a complex automation system, or anything in between, the MC14011BCP offers the performance and reliability you need in a compact and easy-to-use format.