EN
  • EN
  • DE

MC14001BF

Part No MC14001BF
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description NOR GATE, CMOS, PDSO14 / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC14001
Standard Package 27 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926068-MC14001BF
Ultra Librarian 3D Model Ultra Librarian MC14001BF CAD Model

Description

ON Semiconductor MC14001BF CMOS Quad 2-Input NOR Gate

The MC14001BF from ON Semiconductor is a high-performance CMOS Quad 2-Input NOR Gate IC, designed to deliver reliable logic operations. This integrated circuit is part of the MC14000 series, which is renowned for its robust construction and the ability to work under a wide range of operating conditions. The device is fabricated with silicon gate CMOS technology which ensures low power consumption while maintaining high-speed operation.

Each MC14001BF chip contains four independent 2-input NOR gates, making it a versatile component for various digital applications. The NOR gate is a fundamental building block in digital electronics, functioning as a universal gate that can be used to construct any other logic gate, such as AND, OR, and NOT gates, by combining multiple NOR gates together.

The IC operates over a wide voltage range from 3V to 18V, providing the flexibility to be used in systems that have different power supply levels. This feature is particularly advantageous for battery-operated devices, automotive applications, and portable electronics where power efficiency is critical.

Key features of the MC14001BF include:

  • Standardized, symmetrical output characteristics
  • High noise immunity equivalent to the full logic level of the series
  • Low power TTL compatibility
  • High-speed operation: tPHL, tPLH = 60 ns (typ) at VDD = 10V
  • Wide operating voltage range: VDD = 3V to 18V
  • Low power consumption: IDD = 1µA (max) at VDD = 18V, TA = 25°C

Typical applications for the MC14001BF include logic level converters, data processing, computer logic circuits, and various other digital systems that require high-speed, low-power NOR gate functions. The device is packaged in a flat package, making it suitable for surface-mounted techniques and compact PCB layouts.

ON Semiconductor provides comprehensive technical support and documentation for the MC14001BF, ensuring that engineers can integrate this component into their designs with confidence and ease. With its robust performance and versatility, the MC14001BF is an excellent choice for designers looking to create efficient and reliable digital logic systems.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess