EN
  • EN
  • DE
  • IT

MC12017DR2

Part No MC12017DR2
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 221854-MC12017DR2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC12017DR2 CAD Model

Description

ON Semiconductor MC12017DR2 - Dual Modulus Prescaler

The ON Semiconductor MC12017DR2 is a high-performance dual modulus prescaler designed to provide flexible frequency division in communication systems. It is an integral component for phase-locked loop (PLL) applications, commonly used in radio, television, and telecommunication devices for frequency synthesis and signal processing.

This versatile component operates with a dual modulus prescaler of 8/9 and has a maximum input frequency of 1.1 GHz, making it suitable for high-frequency operations. The MC12017DR2 offers users the ability to achieve fine frequency resolution and stability in their designs, which is critical for maintaining signal integrity in various communication protocols.

Constructed with advanced semiconductor technology, the MC12017DR2 comes in a compact 8-SOIC package, which is space-efficient and ideal for modern electronic devices where board real estate is at a premium. Its low power consumption and wide operating temperature range from -40°C to +85°C ensure reliable performance in diverse environmental conditions.

Key features of the MC12017DR2 include:

  • Supply Voltage Range: 4.5 V to 5.5 V
  • Low Power Consumption: Suitable for battery-operated devices
  • High Input Sensitivity: Ensures accurate frequency division even with low-level input signals
  • Output Buffer: Provides a stable output signal for further processing

The MC12017DR2 is designed for ease of integration into various circuit designs. It is compatible with standard TTL and CMOS logic levels, providing designers with the flexibility to interface with a wide range of components. Whether you're developing a sophisticated communication system or a simple frequency management circuit, the MC12017DR2 from ON Semiconductor is a reliable and efficient choice for your frequency division needs.

ON Semiconductor is known for its commitment to quality and performance, and the MC12017DR2 is no exception. With its robust design and advanced features, this dual modulus prescaler is an excellent choice for designers looking to create high-performance communication solutions.

You May Also Be Interested in

Shindengen
Lowest to $0.2264
ESMT
Lowest to $1.4463
ESMT
Need more? Email Us
ESMT
Lowest to $3.2871
EliteMT
Lowest to $4.2044
ESMT
Need more? Email Us
EliteMT
Lowest to $3.8356
ESMT
Lowest to $1.0647
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.9055

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.6478 $67.7736
28+ $4.6350 $129.7800
44+ $4.4901 $197.5644
60+ $4.3452 $260.7120
77+ $4.2003 $323.4231
104+ $3.7657 $391.6328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess