EN
  • EN
  • DE

FST3384MTC

Part No FST3384MTC
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10-Bit Low Power Bus Switch | IC SWITCH BUS 10BIT LP 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number 3384
Manufacturer Pack Quantity 1,525
MSL Level 1 (Unlimited)
Win Source Part Number 1176072-FST3384MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FST3384MTC CAD Model

Description

ON Semiconductor FST3384MTC: High-Performance Switch

The FST3384MTC from ON Semiconductor represents a cutting-edge solution in the realm of high-speed digital data switching. This device is a member of the Fairchild Bus Switch series, designed to deliver exceptional performance in a variety of applications that require efficient signal routing and bus isolation. The FST3384MTC is particularly well-suited for applications that demand low on-resistance and minimal propagation delay.

Key Features

  • 10-Bit Bus Switch: The FST3384MTC features a 10-bit switch configuration which allows for multiple data lines to be switched simultaneously, providing flexibility and efficiency in complex circuit designs.
  • Low On-Resistance: With an on-resistance of typically 5 ohms, this switch ensures minimal signal distortion and power loss, making it ideal for maintaining signal integrity in critical paths.
  • Bi-Directional Data Flow: The switch supports bi-directional data flow, enabling easy and efficient data routing in both directions without the need for additional circuitry.
  • 5V Tolerant Inputs: Input levels are 5V tolerant, which allows for interface flexibility with different logic levels and ensures compatibility with a wide range of digital systems.
  • Low Power Consumption: Designed for low power consumption, the FST3384MTC helps in reducing the overall power requirements of the system, contributing to energy-efficient designs.

Applications

The versatility of the FST3384MTC makes it suitable for a broad spectrum of applications, including but not limited to:

  • High-speed data transfer systems
  • Signal gating
  • Bus isolation and switching
  • Memory switching banks
  • Interface translation
  • Networking and telecommunications

Package and Quality

The FST3384MTC is offered in a compact 24-pin TSSOP (Thin Shrink Small Outline Package) that allows for efficient use of board space in densely packed electronic circuits. ON Semiconductor's commitment to quality ensures that this bus switch meets the rigorous standards required for industrial and commercial applications, providing reliability and performance that design engineers can trust.

In summary, the FST3384MTC from ON Semiconductor is an exemplary choice for designers looking to implement a high-speed, reliable, and efficient bus switch in their digital systems. Its robust feature set and versatile applications make it a valuable component in any advanced electronic design.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7930 $60.6880
38+ $3.1127 $118.2826
58+ $3.0157 $174.9106
80+ $2.9175 $233.4000
103+ $2.8205 $290.5115
137+ $2.5295 $346.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess