EN
  • EN
  • DE
  • IT

MC33181DR2

Part No MC33181DR2
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Description Op Amp Single GP ±18V 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 222607-MC33181DR2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MC33181
Introduction Date March 29, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC33181DR2 CAD Model

Description

ON Semiconductor MC33181DR2 - Operational Amplifier

The MC33181DR2 is a high-performance operational amplifier (op-amp) from ON Semiconductor, designed to offer a perfect blend of features suitable for a wide range of applications. This versatile op-amp is known for its low power consumption, high input impedance, and stable operation, making it an ideal choice for battery-powered devices, sensor amplifiers, and general-purpose analog circuits.

Key Features

  • Low Power Consumption: The MC33181DR2 is optimized for low power operations, which is essential for extending the battery life of portable devices.
  • High Input Impedance: It features a high input impedance that minimizes the loading effect on input sources, preserving signal integrity.
  • Wide Supply Voltage Range: This op-amp can operate with a supply voltage range from 3V to 44V, accommodating a variety of power supply configurations.
  • Large Output Voltage Swing: Its output can swing close to the power supply rails, maximizing the dynamic range in signal processing applications.
  • Phase Compensation: The device includes internal frequency compensation, which simplifies circuit design by eliminating the need for external components.
  • Low Input Offset Voltage: With a low input offset voltage, the MC33181DR2 ensures accurate signal amplification with minimal error.
  • Dual Amplifier Configuration: The package contains two independent op-amps, providing design flexibility and space-saving on the PCB.

Applications

The MC33181DR2 is well-suited for a wide range of applications due to its robust performance characteristics. It is commonly used in:

  • Sensor signal conditioning circuits
  • Portable and battery-operated devices
  • Analog filters and signal processing
  • Data acquisition systems
  • Audio electronics
  • Active filters and oscillators

In summary, the MC33181DR2 from ON Semiconductor represents a reliable and efficient solution for designers looking to optimize their analog circuitry with a high-quality operational amplifier. Its low power consumption, wide supply voltage range, and dual amplifier configuration make it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
Lowest to $1.2146
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.9249
EliteMT
Lowest to $2.4475
EPCOS (TDK)
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.9132
ESMT
Lowest to $3.2871
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.9055
EliteMT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1847 $65.5685
855+ $0.1516 $129.6180
1,325+ $0.1469 $194.6425
1,820+ $0.1422 $258.8040
2,355+ $0.1374 $323.5770
3,155+ $0.1232 $388.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess