EN
  • EN
  • DE

MC10H680FNR2

Part No MC10H680FNR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description 4-Bit Differential ECL Bus/TTL Bus Transceciver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Reel - TR
Part Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Input Signal ECL
Output Signal TTL
Output Type Differential, Single-Ended
Operating Temperature Range 0°C ~ 75°C (TA)
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 1217347-MC10H680FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Family Name MC10H680
Introduction Date December 19, 1996
ECCN EAR99
Country of Origin Czech Republic
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10H680FNR2 CAD Model

Description

The MC10H680FNR2 is a high-performance, ECLinPS MAX™ 9-Bit Shift Register designed and manufactured by ON Semiconductor, a leading provider in energy-efficient electronics innovation. This device is part of the MC10 series, known for its high-speed integrated circuits that operate with a differential ECL (Emitter Coupled Logic) technique.

Key Features

  • High-Speed Operation: The MC10H680FNR2 is capable of extremely fast operation, making it suitable for high-speed data processing and communication applications.
  • ECLinPS MAX™ Technology: This technology ensures minimal propagation delay, offering high performance and reliability for demanding applications.
  • 9-Bit Shift Register: The device features a 9-bit register, enabling it to handle complex data manipulation tasks efficiently.
  • Multiple Operating Modes: It supports various modes such as Shift Left, Shift Right, Parallel Load, and Hold, providing flexibility for different use cases.
  • Extended Temperature Range: The MC10H680FNR2 operates effectively across a broad temperature range, ensuring stability in varying environmental conditions.
  • PLCC Packaging: The device comes in a PLCC (Plastic Leaded Chip Carrier) package, which offers a compact footprint and is suitable for surface mount technology.

Applications

The ON Semiconductor MC10H680FNR2 is ideal for a variety of applications, particularly where high-speed data transfer and processing are essential. It is commonly used in:

  • Data communication equipment
  • High-speed computer systems
  • Telecommunications
  • Signal processing
  • Automated test equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC10H680FNR2 is built to meet stringent quality standards, ensuring consistent performance and reliability for critical applications. With its robust design and advanced technology, this shift register is an excellent choice for designers looking for a high-speed solution in their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess