EN
  • EN
  • DE

MC10H680FN

Part No MC10H680FN
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TXRX 4BIT DUAL ECL-TTL 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Input Signal ECL
Output Signal TTL
Output Type Differential, Single-Ended
Temperature Range - Operating 0°C to 75°C (TA)
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 140706-MC10H680FN
Popularity Medium
Supply and Demand Status Limited
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC10H680FN CAD Model

Description

ON Semiconductor MC10H680FN: A High-Performance ECL Counter/Divider

The MC10H680FN is a sophisticated integrated circuit produced by ON Semiconductor, renowned for its high-speed and reliable performance in a variety of applications. This device is part of the 10H series and is designed to operate with Emitter Coupled Logic (ECL) levels, making it ideal for systems that require fast switching and low power dissipation.

Key Features

  • High-Speed Operation: The MC10H680FN is capable of handling clock frequencies up to GHz range, providing the speed necessary for high-performance computing, telecommunications, and other demanding applications.
  • Configurable Counter/Divider: This device can be configured as a 4-bit counter or a 3-bit counter with a divide-by-8 latch, offering versatility in its use for various counting and dividing tasks.
  • ASYNCHRONOUS Master Reset: The inclusion of an asynchronous master reset allows the counter to be quickly and easily reset without the need for synchronization to the clock signal, enhancing its usability in systems that require rapid initialization or recovery.
  • Differential ECL Outputs: The differential outputs provide improved noise immunity and allow for longer transmission lines without signal degradation, which is critical in maintaining signal integrity in complex electronic systems.
  • Power Supply Options: The MC10H680FN is designed to work with a standard ECL power supply voltage of -5.2V, ensuring compatibility with existing ECL-based systems and simplifying power management.

Applications

The versatility and high-speed performance of the MC10H680FN make it suitable for a wide range of applications, including:

  • High-speed computing and data processing
  • Telecommunications and network equipment
  • Instrumentation and test equipment
  • Industrial control systems
  • Precision timing circuits

In conclusion, the MC10H680FN from ON Semiconductor is a reliable and high-speed counter/divider that offers a combination of performance, versatility, and ease of use for engineers looking to integrate counting and dividing functionality into their ECL-based systems.

You May Also Be Interested in

Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.5818 $101.1636
3+ $41.5030 $124.5090
5+ $40.2060 $201.0300
6+ $38.9091 $233.4546
8+ $37.6121 $300.8968
11+ $33.7211 $370.9321
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess