EN
  • EN
  • DE

MC10H603FN

Part No MC10H603FN
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR 9B LTCH ECL-TTL 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 9
Input Signal ECL
Output Signal TTL
Output Type Tri-State, Non-Inverted
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 139921-MC10H603FN
Ultra Librarian 3D Model Ultra Librarian MC10H603FN CAD Model

Description

ON Semiconductor MC10H603FN: A Versatile ECL to TTL Translator

The MC10H603FN is a high-performance, Emitter Coupled Logic (ECL) to Transistor-Transistor Logic (TTL) translator produced by ON Semiconductor. This integrated circuit is designed to address the needs of high-speed digital systems where signal integrity and transition performance are critical. It is particularly well-suited for applications requiring the translation of fast ECL signals into compatible TTL levels.

Key Features

  • High-Speed Operation: The MC10H603FN is capable of handling fast signal transitions, making it ideal for high-frequency applications where timing is crucial.
  • Compatibility: This device provides seamless translation from ECL levels to TTL logic levels, allowing for easy integration into mixed-technology systems.
  • Power Supply: The translator operates with a standard ECL VCC of -5.2V and a TTL VCC of +5V, accommodating common voltages used in digital circuits.
  • Output Enable: An output enable function is included, adding flexibility and control for system designers to manage the translation outputs effectively.
  • Package: The MC10H603FN is available in a 20-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology and provides reliable connections in a compact footprint.

Applications

The versatility of the MC10H603FN makes it an excellent choice for a wide range of applications, including:

  • High-speed data communication systems
  • Signal conversion in mixed ECL/TTL environments
  • Test and measurement equipment
  • Pulse and signal generators
  • Computer systems and servers

Conclusion

With its robust design and high-speed capabilities, the ON Semiconductor MC10H603FN is a reliable solution for systems requiring efficient ECL to TTL translation. Its ease of integration and support for high-frequency operation make it a valuable component for engineers looking to optimize their digital systems' performance. The inclusion of an output enable function and compatibility with standard power supply voltages further enhances its utility in a variety of technical applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess