EN
  • EN
  • DE

MC10H159FNR2

Part No MC10H159FNR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX QUAD 2IN INVERT 20PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating -4.94 V to -5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 133850-MC10H159FNR2
Ultra Librarian 3D Model Ultra Librarian MC10H159FNR2 CAD Model

Description

ON Semiconductor MC10H159FNR2: A Versatile Triple Line Receiver

The MC10H159FNR2 from ON Semiconductor is a high-performance triple line receiver designed to address the demanding needs of fast and reliable data transmission in digital systems. This integrated circuit is part of ON Semiconductor's MC10 series, which is renowned for its high-speed ECL (Emitter Coupled Logic) technology.

Constructed with advanced silicon-gate technology, the MC10H159FNR2 offers excellent propagation delay characteristics, making it an ideal choice for applications that require rapid data processing and throughput. The device features three independent line receivers, each capable of translating ECL logic levels to TTL (Transistor-Transistor Logic) levels. This functionality is crucial for systems where interfacing between different logic families is necessary.

The MC10H159FNR2 operates over a wide voltage range and is characterized by its low power consumption, contributing to overall system efficiency. Its power supply requirements are flexible, typically ranging from -4.94V to -5.46V for the ECL power supply (VCC) and 4.75V to 5.25V for the TTL power supply (VEE), ensuring compatibility with a variety of digital systems.

One of the standout features of this triple line receiver is its high noise immunity, which is essential for maintaining signal integrity in electrically noisy environments. This makes the MC10H159FNR2 suitable for industrial and telecommunications applications where reliability and precision are paramount.

The device is offered in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and excellent thermal characteristics. The MC10H159FNR2's package is designed for surface mounting, facilitating easy integration into printed circuit boards (PCBs) and contributing to a streamlined manufacturing process.

In summary, the MC10H159FNR2 from ON Semiconductor is a robust and reliable solution for systems requiring high-speed logic level conversions. Its combination of speed, low power, and noise immunity makes it a versatile component for a broad array of applications, from complex computing systems to communication networks.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7362 $60.1964
52+ $2.2453 $116.7556
80+ $2.1749 $173.9920
110+ $2.1044 $231.4840
142+ $2.0351 $288.9842
190+ $1.8249 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess