EN
  • EN
  • DE

MC10H158FMR2

Part No MC10H158FMR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer ON Semiconductor
Win Source Part Number 316719-MC10H158FMR2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H158FMR2 CAD Model

Description

ON Semiconductor MC10H158FMR2 Product Overview

The MC10H158FMR2 is a high-performance quadruple line receiver designed and manufactured by ON Semiconductor, a leading provider of semiconductor solutions. This integrated circuit is a part of ON Semiconductor's 10H series of logic devices, which are well-known for their robustness and high-speed operation. The MC10H158FMR2 is specifically engineered to provide reliable interfacing in digital systems where signal integrity is paramount.

Key Features

  • Multiple Line Receivers: The device contains four independent line receivers, which allow it to receive multiple inputs simultaneously, making it ideal for complex digital systems.
  • MECL 10K Series Logic: Utilizing the MECL 10K series logic, the MC10H158FMR2 offers fast propagation delays and pulse widths, which is critical for high-speed applications.
  • Differential Inputs: The differential input structure provides improved noise immunity, ensuring that the device can operate effectively in environments with high electrical noise.
  • High-Speed Performance: Designed for high-speed operation, this device is capable of handling fast signal transitions, making it suitable for high-frequency data transmission and processing tasks.
  • Power Supply Range: The MC10H158FMR2 operates over a wide power supply range, accommodating various system requirements and simplifying power management.

Applications

The versatility of the MC10H158FMR2 makes it suitable for a wide array of applications, including but not limited to:

  • High-speed data communication systems
  • Digital signal processing (DSP)
  • Instrumentation and test equipment
  • Computer systems and networks
  • Telecommunications equipment

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products, and the MC10H158FMR2 is no exception. It is fabricated using proven technology that ensures reliable operation and longevity. The device is also subjected to rigorous testing and quality control measures to meet industry standards and customer expectations.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental responsibility, the MC10H158FMR2 is designed with eco-friendly considerations. It complies with various international standards for reducing hazardous substances, ensuring that the product is not only efficient but also environmentally conscious.

With its combination of speed, precision, and reliability, the MC10H158FMR2 from ON Semiconductor is an excellent choice for designers looking to create high-performance digital systems that require multiple line receivers with differential inputs.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess