EN
  • EN
  • DE
  • IT

NTCS0805E4104JMT

Part No NTCS0805E4104JMT
Manufacturer Vishay
Catalog Temperature Sensors - NTC Thermistors
Description THERM NTC 100KOHM 3650K 0805 / NTC Thermistor 100k 0805 (2012 Metric)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - NTC Thermistors
Manufacturer Vishay Beyschlag/Draloric/BC Components
Packaging Reel - TR
Product Status Obsolete
Resistance in Ohms @ 25°C 100k
Resistance Tolerance ±5%
B Value Tolerance ±1%
B25/85 3650K
Temperature Range - Operating -55°C ~ 150°C
Power - Max 210 mW
Mounting Surface Mount
Case / Package 0805 (2012 Metric)
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number 2322 615 13104,NTCS0805YY104JMT,BC1524CT,232261513104,BC1524TR
Standard Package 4,000
Win Source Part Number 1325997-NTCS0805E4104JMT
Ultra Librarian 3D Model Ultra Librarian NTCS0805E4104JMT CAD Model

Description

This electronic component is a temperature sensor NTC thermistor manufactured by Vishay Beyschlag/Draloric/BC Components with a Win Source Part Number of 1325997-NTCS0805E4104JMT.

  • Packaging: reel - TR
  • Standard Package: 4,000
  • Mounting Type: surface mount
  • Power - Max: 210mW
  • Resistance in Ohms @ 25°C: 100k
  • Resistance Tolerance: ±5%
  • B Value Tolerance: ±1%
  • B25/85: 3650K
  • Temperature Range - Operating: -55°C ~ 150°C
  • Status: Obsolete
  • ECCN: EAR99

You May Also Be Interested in

Semitec USA Corp
NTC THERMISTORS 8OHMS 3AMPS STRA
Need more? Email Us
TE Connectivity
THERMISTOR NTC 100OHM 2854K BEAD
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 50KOHM 3470K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 5OHMS 4AMPS CLIN
Need more? Email Us
Vishay
THERMISTOR NTC 68KOHM 3964K 0805
Need more? Email Us
Semitec USA Corp
NTC THERMISTOR AT-4 2 26AWG
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 8OHMS 3AMPS CLIN
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 10OHMS 1AMPS STR
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 5OHMS 3AMPS STRA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.2200 $64.9000
715+ $0.1811 $129.4865
1,115+ $0.1746 $194.6790
1,530+ $0.1695 $259.3350
1,970+ $0.1643 $323.6710
2,655+ $0.1462 $388.1610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess