EN
  • EN
  • DE
  • IT

NCN7201MTTWG

Part No NCN7201MTTWG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SINGLE-ENDED MUX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647193-NCN7201MTTWG
Ultra Librarian 3D Model Ultra Librarian NCN7201MTTWG CAD Model

Description

ON Semiconductor NCN7201MTTWG Overview

The NCN7201MTTWG is a sophisticated dual high-speed interface device from ON Semiconductor, designed to cater to the demanding requirements of communication protocols such as RS-485 and RS-422. This product is engineered to provide a reliable solution for applications that require high-speed data transmission over long distances or in electrically noisy environments.

The NCN7201MTTWG integrates both a transmitter and a receiver, operating over a single differential line. It is capable of achieving data rates up to 20 Mbps, making it suitable for high-speed data communication in industrial automation, HVAC systems, and networking equipment. The device supports full-duplex communication, allowing simultaneous transmission and reception of data, which is essential for real-time applications.

This ON Semiconductor product boasts a wide common-mode range of -7V to +12V, which exceeds the industry standards, ensuring robust performance even under extreme electrical conditions. Its extended temperature range of -40°C to +85°C makes it an ideal choice for harsh industrial environments.

The NCN7201MTTWG comes in a compact, surface-mount TSSOP-16 package, which is space-efficient and suitable for high-density PCB layouts. It features thermal shutdown protection and a failsafe receiver that guarantees a logic-high output when the inputs are open or shorted, enhancing the reliability of the communication system.

ON Semiconductor has also prioritized safety and energy efficiency in the design of the NCN7201MTTWG. The device includes current limiting and power-off protection for the driver, which helps prevent damage from faulty wiring or signal contention on the bus lines. Additionally, the low-power shutdown mode significantly reduces power consumption when the device is not actively transmitting or receiving data.

In summary, the NCN7201MTTWG is an exceptional interface IC that combines high-speed data transmission, robustness, and energy efficiency, making it a top choice for designers looking to implement reliable communication in their systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.9780
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16TSSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess