EN
  • EN
  • DE

MC10H124P

Part No MC10H124P
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR QUAD TTL-MECL 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Input Signal TTL
Output Signal MECL
Output Type Differential
Temperature Range - Operating 0°C to 75°C (TA)
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 074431-MC10H124P
Ultra Librarian 3D Model Ultra Librarian MC10H124P CAD Model

Description

ON Semiconductor MC10H124P Product Overview

The MC10H124P by ON Semiconductor is a quintessential component designed for high-performance digital systems. This integrated circuit is a versatile quadruple translator, engineered to translate signals from TTL logic levels to ECL logic levels. The device is part of the 10H series, which is known for its high-speed ECL logic family, optimized for demanding applications that require rapid signal processing and minimal propagation delay times.

Key Features

  • Logic Level Translation: MC10H124P efficiently converts TTL input signals to ECL output levels, allowing seamless communication between different logic families within a digital system.
  • High-Speed Operation: The device is designed to operate at high speeds, making it suitable for applications requiring fast signal processing.
  • Power Supply: It typically operates on a -5.2V power supply, which is standard for ECL circuits, ensuring compatibility with existing ECL-based designs.
  • Temperature Range: The MC10H124P is designed to work within an extended industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Package: The device comes in a 16-pin DIP (Dual In-line Package), which is widely used and easy to handle in various types of circuit boards.

Applications

The MC10H124P is ideal for applications that require high-speed data transmission and precise timing, such as:

  • High-speed computing and data processing systems
  • Telecommunication infrastructure
  • Professional video and imaging equipment
  • Test and measurement instruments
  • Aerospace and defense electronics

Conclusion

ON Semiconductor's MC10H124P is a robust and reliable solution for interfacing TTL and ECL logic levels within high-speed digital systems. Its ability to perform at high speeds, along with its wide operating temperature range and standard power supply requirements, make it an invaluable component for designers seeking to optimize their digital applications. Whether it's for advanced computing, telecommunications, or precision instruments, the MC10H124P stands out as a key enabler of high-performance electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0171 $60.2565
36+ $3.2961 $118.6596
55+ $3.1931 $175.6205
75+ $3.0901 $231.7575
97+ $2.9872 $289.7584
130+ $2.6781 $348.1530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess