EN
  • EN
  • DE

MC10H119L

Part No MC10H119L
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters - Multi - Function,Configurable
Manufacturer ON Semiconductor
Win Source Part Number 316711-MC10H119L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H119L CAD Model

Description

ON Semiconductor MC10H119L Product Overview

The MC10H119L is a high-performance, triple line receiver designed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This integrated circuit is part of ON Semiconductor's MC10 series, which is renowned for its robustness and reliability in various applications. The MC10H119L is specifically engineered to address the needs of high-speed data communication systems.

Key Features

  • Technology: The device is built using advanced ECL (Emitter Coupled Logic) technology, ensuring rapid transitions and high-frequency operation.
  • Triple Line Receivers: It features three independent line receivers, which allow for simultaneous processing of multiple signals, making it an ideal choice for complex data systems.
  • High Speed: With its capacity to handle high-speed operations, the MC10H119L is well-suited for applications that require quick data throughput and minimal signal delay.
  • Voltage Range: The IC operates within a voltage range that is compatible with ECL 10K logic levels, providing consistent performance and ease of integration into existing systems.
  • Temperature Range: The MC10H119L is designed to perform reliably over a broad temperature range, ensuring stability and functionality in a variety of environmental conditions.

Applications

The versatility of the MC10H119L makes it an excellent choice for a wide array of applications. It is particularly well-suited for use in high-speed digital data systems, telecommunications, and signal processing equipment. Its fast response time and multiple receiver configuration make it invaluable in systems that require accurate and timely data handling, such as computer networks, data storage devices, and advanced communication infrastructure.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC10H119L is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the stringent standards expected by industry professionals. With its combination of speed, precision, and reliability, the MC10H119L from ON Semiconductor stands out as a top-tier component for any high-speed data communication system.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess