EN
  • EN
  • DE

MC10H116MR2

Part No MC10H116MR2
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer ON Semiconductor
Win Source Part Number 316710-MC10H116MR2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H116MR2 CAD Model

Description

The ON Semiconductor MC10H116MR2 is a high-performance triple line receiver designed to satisfy the stringent requirements of high-speed data transmission systems. This device is part of ON Semiconductor's MC10 series, offering a range of features that make it ideal for applications requiring fast and reliable data reception.

Key Features

  • High-Speed Performance: The MC10H116MR2 is capable of handling data rates that are essential for today's high-speed communication protocols.
  • Triple Line Receiver: It contains three independent line receivers in one package, making it a compact solution for systems that need to process multiple data streams simultaneously.
  • MECL 10K Compatible: This device is compatible with MECL 10K logic standards, ensuring it can be easily integrated into existing systems using this technology.
  • Differential Inputs: The receivers feature differential inputs, providing improved noise immunity and signal integrity over single-ended designs.
  • Power Supply: It operates with a standard -5.2V power supply, common in ECL (Emitter Coupled Logic) systems.
  • Temperature Range: The MC10H116MR2 is designed to operate over a full military temperature range, making it suitable for use in harsh environments.

Applications

The versatile nature of the MC10H116MR2 makes it suitable for a variety of applications, including:

  • Data communication and telecommunication systems
  • High-speed data acquisition and processing
  • Digital signal processing (DSP)
  • Instrumentation and measurement equipment
  • Military and aerospace electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC10H116MR2 is no exception. It is manufactured to the highest standards to ensure consistent performance and durability, even in the most demanding conditions.

Conclusion

The MC10H116MR2 from ON Semiconductor is a robust and reliable triple line receiver that meets the needs of high-speed data transmission systems. Its compatibility with MECL 10K logic, differential inputs, and ability to operate across a wide temperature range make it a versatile choice for designers looking to enhance their data communication capabilities.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess