EN
  • EN
  • DE

MC10H115PG

Part No MC10H115PG
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Quad Receiver 16-Pin PDIP Tube / IC RECEIVER QUAD LINE ECL 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Tube
Type Receiver
Number of Drivers/Receivers 0/4
Operating Supply Voltage 4.94 V ~ 5.46 V
Operating Temperature Range 0°C ~ 75°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 787668-MC10H115PG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Family Name MC10H115
Introduction Date December 19, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC10H115PG CAD Model

Description

ON Semiconductor MC10H115PG - Triple Line Receiver

The MC10H115PG is a high-performance triple line receiver designed and manufactured by ON Semiconductor, a leading company in energy-efficient innovations. This device is part of the MC10 series, known for its robustness and reliability in signal processing applications. The MC10H115PG is particularly well-suited for applications requiring the conversion of ECL (Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels.

Key Features

  • Triple Line Receiver: The device consists of three separate line receivers in one package, making it a compact and efficient solution for multiple signal conversion applications.
  • ECL to TTL Conversion: It is specifically designed to interface between systems operating at ECL logic levels and those using TTL logic levels.
  • High Speed: With its fast propagation delay and output transition times, the MC10H115PG is an excellent choice for high-speed data communications and processing tasks.
  • Temperature Range: The device operates over a full military temperature range, ensuring reliable performance under extreme conditions.
  • Power Supply: It requires a standard ECL power supply of -5.2 V.
  • Packaging: The MC10H115PG is available in a 16-pin DIP (Dual In-line Package) package, which is suitable for through-hole mounting on printed circuit boards.

Applications

The MC10H115PG is versatile and can be used in a variety of applications, including:

  • Digital data transmission systems
  • High-speed logic translation
  • Communication systems
  • Instrumentation
  • Signal processing

With its ability to handle high-speed signals and convert between logic families, the MC10H115PG is an essential component for designers who require a reliable and efficient interface for their electronic systems. Its robust design and ON Semiconductor's commitment to quality make it a trusted choice for critical applications where performance and durability are paramount.

Ordering Information

The MC10H115PG is available for order from ON Semiconductor and its authorized distributors. Detailed specifications, datasheets, and additional product information can be obtained from the ON Semiconductor website or by contacting their sales and support team.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess