EN
  • EN
  • DE

STEVAL-IHM028V2

Part No STEVAL-IHM028V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series SLLIMM™
Package Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded No
Utilized IC / Part STGIPS20C60
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-15237
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284465-STEVAL-IHM028V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM028V2 CAD Model

Description

STEVAL-IHM028V2 - STMicroelectronics' Motor Control Evaluation Board

The STEVAL-IHM028V2 is a sophisticated evaluation board presented by STMicroelectronics, designed specifically for motor control applications. This versatile development tool is built to facilitate the testing and fine-tuning of various motor control algorithms, providing engineers with a practical platform for rapid prototyping and development.

At the heart of the STEVAL-IHM028V2 is the advanced L6390 and L6392 high-voltage gate drivers, which are capable of driving N-channel power MOSFETs and IGBTs. These gate drivers are paired with an array of STGD6M65DF2 IGBTs, ensuring efficient and robust performance in driving the motor. The board is designed to handle a power range up to a maximum rating of 650 V and 6 A, making it suitable for a wide variety of high-power applications.

The evaluation board comes equipped with numerous features that enhance its functionality and ease of use. It includes a BEMF sensing circuit that is necessary for sensorless motor control applications. An onboard overcurrent protection circuit ensures the safety of the board's components during operation. Additionally, the board offers a bus voltage sensing circuit, which is crucial for monitoring and adapting to the power supply conditions.

For communication and control, the STEVAL-IHM028V2 provides an interface for connecting to an external microcontroller, making it possible to integrate with custom control algorithms and to interface with STMicroelectronics' extensive range of microcontrollers. This flexibility allows for a broad spectrum of motor control strategies, from simple to advanced field-oriented control (FOC) techniques.

The evaluation board is also designed with user convenience in mind. It includes a user-friendly layout with clearly labeled connections, test points, and onboard LEDs for status indication. This intuitive design ensures that engineers can quickly and easily set up their experiments and focus on the development and optimization of their motor control solutions.

In summary, the STEVAL-IHM028V2 is a comprehensive and highly adaptable evaluation board that is ideal for engineers and researchers looking to explore the capabilities of motor control systems and to develop innovative solutions in the field of industrial automation, consumer electronics, and beyond.

You May Also Be Interested in

Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess