EN
  • EN
  • DE

MC10H115FNR2G

Part No MC10H115FNR2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE RCVR QUAD ECL 20-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Receiver
Number of Drivers/Receivers 0/4
Supply Voltage - Operating 4.94 V to 5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 127235-MC10H115FNR2G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MC10H115FNR2G CAD Model

Description

ON Semiconductor MC10H115FNR2G Product Description

The MC10H115FNR2G is a high-performance digital logic IC product designed and manufactured by ON Semiconductor, a trusted leader in semiconductor solutions. This device is a part of the 10H series, which is renowned for its high-speed logic performance and is specifically engineered for demanding applications that require fast signal processing and reliable operation.

Key Features:

  • Technology: The MC10H115FNR2G utilizes advanced ECL (Emitter Coupled Logic) technology, providing rapid switching times and low power consumption, making it ideal for high-speed computing and telecommunication systems.
  • Functionality: This component is a triple line receiver, designed to convert PECL (Positive Emitter Coupled Logic) levels to ECL levels. This feature allows for seamless integration into existing ECL-based systems or for interfacing with PECL components.
  • Package: Housed in a compact PLCC-20 (Plastic Leaded Chip Carrier) package, the MC10H115FNR2G offers a space-saving solution without compromising on performance.
  • Temperature Range: The device is operational over a wide temperature range, making it suitable for use in environments with varying thermal conditions.
  • Supply Voltage: It operates with a supply voltage that conforms to standard ECL power supply levels, ensuring compatibility with a broad range of ECL circuits and systems.

Applications:

The MC10H115FNR2G is versatile and can be used in numerous applications where high-speed logic is critical. Its typical applications include:

  • High-speed data transmission systems
  • Telecommunications equipment
  • Computing and data storage networks
  • Precision timing circuits
  • Instrumentation and test equipment

Quality and Reliability:

ON Semiconductor ensures that the MC10H115FNR2G meets stringent quality and reliability standards. The device is subjected to rigorous testing and quality control measures to guarantee performance in the most challenging conditions. With ON Semiconductor's commitment to quality, customers can expect a product that delivers both durability and precision.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.6013 $61.2221
40+ $2.9556 $118.2240
61+ $2.8632 $174.6552
84+ $2.7708 $232.7472
108+ $2.6784 $289.2672
145+ $2.4012 $348.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess