ON Semiconductor MC10H105PG Product Overview
The MC10H105PG is a versatile triple 2-channel multiplexer from ON Semiconductor, designed for high-speed digital data processing and telecommunications applications. This device is a part of the 10H series, which is renowned for its high-performance ECL (Emitter Coupled Logic) components. The MC10H105PG is particularly suitable for use in systems that require fast switching speeds and low power dissipation.
Key Features
- Logic Type: Multiplexer
- Number of Circuits: Triple
- Number of Inputs: 2-channel per multiplexer
- Output Type: Differential
- Propagation Delay: Fast switching times, ideal for high-speed applications
- Operating Temperature Range: -55°C to +125°C
- Package / Case: PDIP-16 (Plastic Dual-In-Line Package)
- Supply Voltage: Typically 5V
- Mounting Type: Through Hole
The MC10H105PG's triple multiplexer configuration allows for multiple signal inputs to be directed and switched between two output channels, making it an essential component for routing digital signals within a circuit. The differential outputs ensure that the signals are less susceptible to noise, providing a more reliable performance in noisy environments or over longer distances.
Applications
Due to its high-speed capabilities and robust performance, the MC10H105PG is commonly used in a variety of applications, including:
- Data transmission systems
- High-speed digital test equipment
- Communication systems
- Pulse and data distribution networks
- Instrumentation
As a product from ON Semiconductor, a leading semiconductor supplier, the MC10H105PG is manufactured with the highest standards of quality and reliability. Its PDIP-16 packaging is designed for easy integration into a wide range of electronic systems, with the through-hole mounting providing a secure and durable connection.
Overall, the MC10H105PG from ON Semiconductor is a high-performance solution for designers and engineers looking to implement a fast and efficient multiplexing system in their digital applications.