EN
  • EN
  • DE

MC10H101HL

Part No MC10H101HL
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters - Multi - Function,Configurable
Manufacturer ON Semiconductor
Win Source Part Number 316696-MC10H101HL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H101HL CAD Model

Description

ON Semiconductor MC10H101HL - Product Overview

The ON Semiconductor MC10H101HL is a high-performance triple line receiver designed to meet the rigorous specifications of high-speed digital systems. This integrated circuit is part of ON Semiconductor's MC10 series, which is renowned for its excellent signal integrity and reliability. The MC10H101HL is engineered to operate with ECL logic levels and is commonly used in applications that require fast signal processing and high data throughput.

Key Features

  • High Speed: The MC10H101HL is capable of handling fast edge rates, making it suitable for high-speed digital applications.
  • ECL Compatibility: This device is designed to interface with Emitter Coupled Logic (ECL) systems, ensuring seamless integration into existing ECL-based designs.
  • Triple Line Receiver: It contains three independent line receivers, providing multiple channels of data reception in a single package for compact system design.
  • Power Supply: The device operates on a standard ECL power supply voltage, making it easy to integrate into various system architectures without the need for additional power regulation components.
  • Temperature Range: The MC10H101HL is built to perform reliably across a wide temperature range, suitable for industrial and commercial applications.

Applications

The versatility of the MC10H101HL makes it an ideal choice for numerous high-speed applications, including:

  • Telecommunications
  • Data transmission systems
  • High-speed computing
  • Automated test equipment (ATE)
  • Instrumentation

Product Specifications

The MC10H101HL comes in a surface-mount package, providing a compact footprint for space-constrained applications. Its specifications include a propagation delay time that is optimized for high-speed operation, and the device is designed to maintain signal integrity even under adverse conditions such as voltage fluctuations and temperature variations.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10H101HL is manufactured under strict quality control standards, ensuring that each device meets ON Semiconductor's reliability criteria. Customers can trust in the consistent performance and longevity of this triple line receiver for their critical applications.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5135 $59.7295
41+ $2.8829 $118.1989
63+ $2.7928 $175.9464
86+ $2.7027 $232.4322
111+ $2.6126 $289.9986
148+ $2.3423 $346.6604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess