EN
  • EN
  • DE

MC10H100P

Part No MC10H100P
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2 - input NOR GATE With strobe | IC GATE NOR 4CH 2-INP 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NOR Gate
Number of Inputs 2
Features Strobe
Supply Voltage (V) -4.94V ~ -5.46V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay at V, Max CL 1.7ns at -5.2V, -
Temperature Range - Operating 0°C ~ 75°C
Mounting Style Through Hole
Supplier Device Package 16-DIP
Manufacturer Package 16-DIP
Family Part Number 10H100
Manufacturer Pack Quantity 25
MSL Level 3 (168 Hours)
Win Source Part Number 1217207-MC10H100P
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H100P CAD Model

Description

The MC10H100P is a high-performance, quad 2-input NAND gate integrated circuit from ON Semiconductor, designed to meet the demanding requirements of high-speed digital systems. This versatile component is fabricated with ON Semiconductor's advanced MOSAIC V™ bipolar technology, ensuring fast propagation delay times and high noise immunity.

Key Features

  • High Speed: The MC10H100P boasts a propagation delay time of typically 1.0 ns, making it suitable for high-speed applications where rapid data processing is crucial.
  • Power Efficiency: With a power dissipation of 50 mW per gate at 50 MHz, this device is optimized for low power consumption, contributing to the energy efficiency of the overall system.
  • Temperature Range: The device operates over a full military temperature range, from -55°C to +125°C, ensuring reliability in a wide range of environmental conditions.
  • Logic Level Compatibility: The MC10H100P is compatible with MECL 10H and MECL 10K logic levels, providing flexibility in interfacing with various logic families.
  • Voltage Range: It can be powered by a supply voltage of -4.2V to -5.7V, accommodating standard ECL power supplies.

Applications

The MC10H100P is ideal for a broad spectrum of applications due to its high-speed performance and robust design. It is commonly used in:

  • High-speed logic circuits
  • Communication systems
  • Signal processing
  • Instrumentation
  • Computers and computer peripherals

Package Details

The MC10H100P is offered in a 16-lead plastic DIP package, which is designed for through-hole mounting, providing ease of integration into a variety of circuit boards. Its physical robustness and ease of handling make it suitable for both prototyping and mass production environments.

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the MC10H100P is no exception. Each device is rigorously tested to ensure it meets the stringent requirements necessary for military and industrial-grade applications, providing peace of mind for designers and engineers.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7444 $60.3768
52+ $2.2519 $117.0988
80+ $2.1815 $174.5200
110+ $2.1111 $232.2210
142+ $2.0408 $289.7936
190+ $1.8297 $347.6430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess