EN
  • EN
  • DE

MAX354EWE+

Part No MAX354EWE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 350 Ohm
Channel-to-Channel Matching (ΔRon) 7 Ohm
Single Supply Voltage (V+) 4.5 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 250ns, 200ns
Charge Injection 80pC
Channel Capacitance(CS off, CD off) 1.6pF, 11pF
Max Leakage Current (IS off) 500pA
Crosstalk -92dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 037527-MAX354EWE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX354EWE+ CAD Model

Description

The MAX354EWE+ is a high-performance, precision analog switch from Maxim Integrated, designed to cater to the demanding requirements of communication, data acquisition, and test equipment applications. This device is part of Maxim's extensive range of analog switches that are known for their reliability and efficiency.

Key Features

  • High Switching Speed: The MAX354EWE+ boasts rapid transition times, ensuring swift and responsive operation in critical applications.
  • Low On-Resistance: With its low on-resistance, this switch minimizes signal distortion and power loss, providing a clear and efficient signal path.
  • Dual Supply Operation: It can operate with a dual ±4.5V to ±20V supply, accommodating a wide range of signal levels and system requirements.
  • Single Supply Operation: Alternatively, the switch can be powered by a single supply ranging from +10V to +30V, offering flexibility in various design architectures.
  • Break-Before-Make Switching: This feature prevents signal overlap during channel transitions, thereby avoiding potential short circuits and preserving signal integrity.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, safeguarding it against the damaging effects of unexpected voltage spikes.

Applications

The versatility of the MAX354EWE+ makes it an ideal choice for a multitude of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • ATE (Automated Test Equipment)
  • Industrial control systems

Package and Quality

Housed in a 16-pin SOIC (wide) package, the MAX354EWE+ is designed for surface-mount technology, allowing for compact and streamlined circuit designs. Maxim Integrated ensures high-quality standards, and the MAX354EWE+ is no exception, delivering consistent performance across various environmental conditions.

Whether you are designing a sophisticated communication system or a precision data acquisition setup, the MAX354EWE+ from Maxim Integrated provides the reliability and functionality needed to achieve your design objectives.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6428 $61.2856
4+ $25.1429 $100.5716
7+ $24.3571 $170.4997
9+ $23.5714 $212.1426
11+ $22.7857 $250.6427
15+ $20.4286 $306.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 911 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess