Products specifications

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10EP
Packaging Tube
Function Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 3GHz
Operating Supply Voltage -3 V ~ -5.5 V
Current - Quiescent 45mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1217191-MC10EP51DG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10EP51
Introduction Date February 28, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC10EP51DG CAD Model

Description

The MC10EP51DG from ON Semiconductor is a cutting-edge differential receiver/driver designed to address the needs of high-speed data communication and signal processing. This device is a key component in applications that require fast and reliable data transmission, such as networking equipment, data centers, and advanced computing systems.

Key Features:

  • High Speed: The MC10EP51DG operates with a significant data rate, making it suitable for applications that require rapid data transmission.
  • Differential Design: Its differential inputs and outputs ensure improved signal integrity, noise immunity, and reduced electromagnetic interference (EMI), which is critical for maintaining the integrity of high-speed signals.
  • Power Efficiency: Designed with power efficiency in mind, this device consumes minimal power, thereby reducing the overall power consumption of the system it is integrated into.
  • Versatile Power Supply: It supports a wide range of power supplies, which allows for flexible integration into various system designs.
  • Temperature Range: The MC10EP51DG is built to operate reliably across a broad temperature range, ensuring consistent performance in diverse operating environments.

Applications:

The versatility of the MC10EP51DG makes it ideal for a multitude of applications. It is commonly used in:

  • High-speed data transmission systems
  • Networking and telecommunication equipment
  • Signal processing units
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks

Technical Specifications:

The MC10EP51DG comes in a compact 8-pin SOIC package, which allows for efficient use of PCB space. With its differential ECL (Emitter Coupled Logic) inputs and outputs, it is specifically designed to interface with ECL systems. Furthermore, the device features a latch function that can be used to control the flow of data through the device, adding an extra layer of functionality for complex digital systems.

In summary, the MC10EP51DG from ON Semiconductor is a robust and reliable solution for high-speed differential signal processing, offering both performance and flexibility to designers and engineers.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 14TSSOP / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
Lowest to $0.4799
ECAD model for 74HCT74PW-Q100,118
ON Semiconductor
3.3V / 5V ECL JK Flip-Flop
Need more? Email Us
ECAD model for MC100EP35DR2G
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.1726
ECAD model for SN74LVC112APW
NXP / Nexperia
Lowest to $0.6781
ECAD model for 74ALVT16374DGG,518
Nexperia USA Inc.
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.2083
ECAD model for 74HC574D,653
ON Semiconductor
Quad Parallel Register with Enable | IC FF D-TYPE SNGL 4BIT 16SOIC
Need more? Email Us
ECAD model for 74F379SC
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
ECAD model for DM74ALS74AN
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Lowest to $0.6441
ECAD model for CD74HC173M
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ECAD model for SN74AS574DW

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention