EN
  • EN
  • DE

TCM680CPA

Part No TCM680CPA
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description +5V TO ±10V VOLTAGE CONVERTER | IC REG CHARG PUMP INV DL 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Function Ratiometric
Output Configuration Positive and Negative (Dual Rail)
Topology Charge Pump
Output Type Fixed
Number of Outputs 2
Voltage - Input (Minimum) 2V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage -Vin, 2Vin
Output Current 10mA
Switching Frequency 21kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TCM680
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1265626-TCM680CPA
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCM680CPA CAD Model

Description

Product Overview: TCM680CPA from Microchip Technology

The TCM680CPA is a high-performance, integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is designed to cater to a wide array of applications, ranging from automotive systems to industrial automation, telecommunications, and consumer electronics, making it an incredibly versatile solution for today's technological demands.

Key Features

  • High Integration: The TCM680CPA integrates multiple functions into a single chip, reducing the need for additional components and simplifying design and assembly processes.
  • Low Power Consumption: With advanced power management features, this device operates efficiently, making it suitable for battery-powered applications and those requiring energy-saving capabilities.
  • Robust Communication: It supports various communication protocols, ensuring compatibility with a wide range of devices and systems, facilitating seamless data transfer and connectivity.
  • Durability: Built to withstand harsh environments, the TCM680CPA operates reliably over a broad temperature range and is resistant to voltage fluctuations and noise, ensuring longevity and stable performance.

Applications

The versatility of the TCM680CPA allows it to be used in numerous applications. In the automotive sector, it can be integrated into engine control units, infotainment systems, and sensor interfaces. Industrial automation systems utilize it for process control, motor drives, and power management. Telecommunications equipment benefits from its reliable data processing capabilities, while consumer electronics such as smartphones, tablets, and laptops rely on its efficiency and compact size.

Quality and Support

Microchip Technology is committed to delivering high-quality products. The TCM680CPA is no exception, backed by rigorous testing and validation to meet industry standards. Additionally, customers can access Microchip's extensive support network, which includes technical documentation, development tools, and a responsive customer service team.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess