EN
  • EN
  • DE

IDT74FCT3807SOG

Part No IDT74FCT3807SOG
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Buffers, Drivers
Description Clock Fanout Buffer 10-OUT 20-Pin SOIC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Input LVTTL
Max Frequency 100 MHz
Max Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 10 µA
Number of Circuits 1
Number of Outputs 10
Number of Pins 20
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1225702-IDT74FCT3807SOG
Categories Clock/Timing - Clock Buffers,Drivers
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT3807SOG CAD Model

Description

The IDT74FCT3807SOG is a high-performance clock driver manufactured by Renesas Electronics America (formerly IDT). This device is designed to distribute clock signals with minimal skew and jitter, ensuring reliable timing in high-speed digital systems. It is part of the FCT (Fast CMOS Technology) family, known for its low propagation delay and high drive capability.

Applications:

  • Computer Systems: Used in motherboards, servers, and workstations to distribute clock signals to various components.
  • Networking Equipment: Employed in routers, switches, and network interface cards to synchronize data transmission.
  • Telecommunications Infrastructure: Integrated into telecom systems to maintain precise timing in digital communication channels.
  • ATE (Automatic Test Equipment): Utilized in test and measurement equipment to provide accurate clock signals for testing purposes.
  • High-Speed Data Acquisition Systems: Found in data acquisition systems to ensure precise timing of data sampling.

Features:

  • Low Skew: Minimizes the difference in arrival times between clock outputs, ensuring accurate synchronization.
  • Low Jitter: Reduces phase noise and timing variations in the clock signal, improving signal integrity.
  • High Drive Capability: Can drive multiple loads with minimal signal degradation.
  • Fast Propagation Delay: Delivers clock signals with minimal delay, enabling high-speed operation.
  • TTL Compatible Inputs: Compatible with TTL logic levels, simplifying interfacing with other components.

Benefits:

  • Improved System Performance: Minimizes timing errors, resulting in more reliable and efficient system operation.
  • Enhanced Signal Integrity: Reduces noise and distortion in clock signals, improving signal quality.
  • Simplified Design: Easy to integrate into various applications due to its TTL compatibility and high drive capability.
  • Increased Reliability: Robust design ensures reliable performance in demanding environments.
  • Reduced Cost: Provides a cost-effective solution for clock distribution applications.

Additional Details:

The IDT74FCT3807SOG clock driver typically includes specifications such as operating frequency, output skew, output jitter, propagation delay, and supply voltage. It is designed to meet industry standards for performance and reliability. The device incorporates advanced clock distribution techniques to minimize skew and jitter. It includes features such as impedance matching and termination to reduce signal reflections. Renesas Electronics provides detailed performance data and application notes to assist designers in using the IDT74FCT3807SOG in their projects. The clock driver is commonly used in applications requiring precise timing and high-speed operation.

You May Also Be Interested in

Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
IDT, Integrated Device Technology Inc
Lowest to $2.6900

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess