EN
  • EN
  • DE

MC10ELT28DG

Part No MC10ELT28DG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description Translator PECL to TTL/TTL to PECL 2-CH Unidirectional 8-Pin SOIC N Tube / IC XLATER TTLPECL/PECLTTL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10ELT
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal PECL, TTL
Output Signal TTL, PECL
Output Type Differential, Single-Ended
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 787662-MC10ELT28DG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 98
Family Name MC10ELT28
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC10ELT28DG CAD Model

Description

ON Semiconductor MC10ELT28DG: A High-Performance Differential Clock Driver

The MC10ELT28DG is a cutting-edge differential clock driver designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This device is tailored to meet the stringent requirements of high-speed digital applications, where signal integrity and timing precision are paramount. The MC10ELT28DG is part of ON Semiconductor's ECLinPS Lite™ family, known for their exceptional performance in low voltage, high-speed systems.

Key Features

  • 5V ECL Differential Clock Driver: The MC10ELT28DG operates with a 5V power supply, making it compatible with ECL logic levels and ensuring reliable operation in various digital systems.
  • Dual Differential Outputs: It offers dual differential PECL outputs, which provide the ability to drive two distinct circuits simultaneously, increasing its versatility in complex digital systems.
  • High-Speed Performance: With a typical propagation delay of only 175 ps, the MC10ELT28DG ensures rapid signal processing, making it an excellent choice for high-frequency applications.
  • Wide Operating Temperature Range: The device is designed to function over an extended temperature range, from -40°C to +85°C, ensuring reliability across various environmental conditions.

Applications

The MC10ELT28DG is ideally suited for a broad range of high-speed digital applications, such as:

  • Automated Test Equipment (ATE)
  • High-Speed Clock Distribution Networks
  • PLL Circuitry
  • Telecommunication Systems
  • Servers and Data Centers

Package and Quality

The MC10ELT28DG comes in a compact SOIC-8 package, which minimizes board space without compromising performance. It is also RoHS compliant, demonstrating ON Semiconductor's commitment to environmental sustainability.

Conclusion

Overall, the MC10ELT28DG from ON Semiconductor is a top-tier solution for designers seeking a reliable and high-performance differential clock driver. Its combination of speed, power efficiency, and dual output capability make it a valuable component in any high-speed digital signal processing application.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess