Products specifications

Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 221552-MC10ELT20DR2
Ultra Librarian 3D Model Ultra Librarian MC10ELT20DR2 CAD Model

Description

The MC10ELT20DR2 is a high-performance differential PECL to TTL translator designed by ON Semiconductor. This integrated circuit is specifically engineered to address the needs of high-speed data communication and computing applications where signal integrity and conversion speed are critical. The device is capable of translating a differential Positive Emitter Coupled Logic (PECL) input signal to a Transistor-Transistor Logic (TTL) output level, making it an essential component for interfacing between these two different logic families.

Key Features:

  • High-Speed Performance: The MC10ELT20DR2 offers fast propagation delays, typically 3.0 ns, and a maximum frequency of operation up to 5 GHz, ensuring swift signal translation for high-speed applications.
  • Differential PECL Inputs: This translator accepts differential input signals, providing improved noise immunity and signal integrity over single-ended inputs.
  • TTL-Compatible Outputs: The TTL outputs are compatible with standard TTL logic levels, allowing for easy integration into TTL-based systems.
  • Power Supply: The device operates with a single 5 V power supply, simplifying the power design for mixed-voltage systems.
  • Temperature Range: The MC10ELT20DR2 is designed to work over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: It is offered in an 8-pin SOIC package, providing a compact footprint for space-constrained applications.
  • Quality and Reliability: ON Semiconductor is known for its commitment to quality, and the MC10ELT20DR2 is no exception, delivering high reliability and performance consistency.

Applications:

The MC10ELT20DR2 is ideal for a variety of applications that require fast and reliable translation between PECL and TTL logic levels. These include but are not limited to:

  • High-speed data communications
  • Networking and telecommunication systems
  • Servers and data centers
  • Test and measurement equipment
  • Industrial control systems

In summary, the MC10ELT20DR2 from ON Semiconductor is a versatile and efficient solution for systems requiring the translation of differential PECL signals to TTL logic. Its high-speed performance, robust temperature range, and reliable operation make it a preferred choice for designers and engineers in the electronics industry.

You May Also Be Interested in

ON Semiconductor
IC XLTR VL UNIDIR 8-MSOP
Lowest to $1.6299
ECAD model for NLVSV2T244DMR2G
ON Semiconductor
IC XLATOR HEX TTL-PECL 28-PLCC
Lowest to $10.6222
ECAD model for MC10H606FN
ON Semiconductor
IC TRANSLATR 9BIT TTL-ECL 28PLCC
Need more? Email Us
ECAD model for MC10H600FNG
ON Semiconductor
IC XLATOR TRPL ECL-PECL 20TSSOP
Need more? Email Us
ECAD model for MC100EP90DTG
Runic Technology
IC TRANSLATOR BIDIR SOT23-6
Lowest to $0.1937
ECAD model for RS0101YH6
ON Semiconductor
IC XLATOR TTL-DIFF PECL 8-SOIC
Lowest to $4.2026
ECAD model for MC100ELT20DR2G
Texas Instruments
IC TRANSLATOR BIDIR 12X2QFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 200Mbps 12-X2QFN (1.7x1)
Lowest to $1.0004
ECAD model for TXU0304DTRR
ON Semiconductor
IC XLATOR TTL-DIFF PECL 8-SOIC
Lowest to $3.4254
ECAD model for MC10ELT20DR2
ON Semiconductor
IC XLATOR DUAL PECL-TTL 8-SOIC
Lowest to $5.1963
ECAD model for MC100ELT23DR2

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4254 $51.3810
36+ $2.8106 $101.1816
56+ $2.7228 $152.4768
76+ $2.6350 $200.2600
99+ $2.5471 $252.1629
132+ $2.2836 $301.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,500 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention