EN
  • EN
  • DE

MC100EP90DTG

Part No MC100EP90DTG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR TRPL ECL-PECL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 3
Input Signal ECL
Output Signal PECL, LVPECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 207763-MC100EP90DTG
Ultra Librarian 3D Model Ultra Librarian MC100EP90DTG CAD Model

Description

ON Semiconductor MC100EP90DTG Overview

The MC100EP90DTG is a high-performance, precision delay chip from ON Semiconductor, designed to cater to the demanding requirements of high-speed data communication systems. This device is part of the ECLinPS MAX™ family, which is renowned for its exceptional quality and reliability in providing timing solutions for various applications.

Key Features

  • High-Speed Performance: The MC100EP90DTG is capable of operating at extremely high frequencies, which is essential for applications that require fast signal processing and timing precision.
  • Programmable Delay: Users can program the delay from 250ps to 3.5ns in increments of 250ps, offering flexibility to meet specific design requirements.
  • Differential LVPECL Outputs: The device features differential Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs, providing high noise immunity and low power consumption.
  • Wide Voltage Range: It operates over a wide range of supply voltages from 3.0V to 5.5V, accommodating various system level power supplies.
  • Temperature Range: The MC100EP90DTG is designed to perform reliably over an extended industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Surface Mount Package: Packaged in a 28-lead TSSOP, it is ideal for space-constrained applications that require surface mount technology.

Applications

The versatility of the MC100EP90DTG makes it an excellent choice for a wide array of applications, including:

  • Automated Test Equipment (ATE)
  • High-speed networking and telecommunication systems
  • Signal processing and clock distribution networks
  • Precision timing circuits
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC100EP90DTG is no exception. It is manufactured to stringent standards, ensuring consistent performance and reliability for critical applications. With ON Semiconductor's reputation for excellence, users can trust the MC100EP90DTG to meet and exceed their high-speed precision timing requirements.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess