EN
  • EN
  • DE

MC10EL51DG

Part No MC10EL51DG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Flip Flop D-Master-Slave Type Pos-Edge/Neg-Edge 1-Element 8-Pin SOIC N Tube / IC D-TYPE POS TRG SNGL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10EL
Packaging Tube
Function Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.8GHz
Operating Supply Voltage -4.2 V ~ -5.7 V
Current - Quiescent 29mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 787660-MC10EL51DG
Popularity Medium
Supply and Demand Status Limited
Family Name MC10EL51
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC10EL51DG CAD Model

Description

ON Semiconductor MC10EL51DG: A High-Performance Differential Clock D Flip-Flop

The ON Semiconductor MC10EL51DG is a masterfully designed differential clock D flip-flop that stands as a testament to the innovation in high-speed integrated circuits. This component is tailored for those applications requiring the utmost precision and speed in signal processing, making it an ideal choice for telecommunications, data processing, and other critical systems where performance and reliability are paramount.

Key Features

  • High-Speed Performance: The MC10EL51DG operates at exceptional speeds, thanks to its ECLinPS and ECLinPS Lite high-performance BiCMOS technologies, which facilitate quick data transfer and processing.
  • Differential Design: Its differential clock inputs provide improved noise immunity and allow for precise edge-triggered functionality, ensuring that signals are processed accurately and without interference.
  • Metastability Resistance: With a design focused on minimizing metastability, this flip-flop delivers reliable performance even in the most demanding conditions.
  • Temperature Range: It operates over a full industrial temperature range, making it versatile for various environments and applications.
  • Power Supply: The device is powered by a single 5V supply, simplifying power management in complex systems.

Applications

The MC10EL51DG is widely used in applications that require high-speed data transmission and processing. Its robust design and reliable performance make it an excellent choice for:

  • High-speed telecommunications equipment
  • Automated test equipment (ATE)
  • Servers and networking gear
  • Precision timing circuits
  • Serial data transmission systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC10EL51DG is no exception. This product is manufactured to the highest standards, ensuring that each flip-flop meets stringent quality control measures before it reaches customers. With its robust design and ON Semiconductor's reputation for reliability, the MC10EL51DG is a product that engineers and designers can trust for their most critical applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess