EN
  • EN
  • DE

MAX9209EUM

Part No MAX9209EUM
Manufacturer Maxim Integrated
Description LVDS Serializer 1785Mbps 0.45V Automotive 48-Pin TSSOP / Programmable DC-Balanced 21-Bit Serializers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215342-MAX9209EUM
Manufacturer Homepage www.maxim-ic.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX9209EUM
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX9209EUM CAD Model

Description

The MAX9209EUM is a high-performance serializer/deserializer (SerDes) chip developed by Maxim Integrated, a leader in analog and mixed-signal engineering. This advanced integrated circuit is designed to facilitate the transfer of high-speed digital data over a single differential pair, significantly reducing the number of cables and connectors in a system. The MAX9209EUM is particularly suitable for automotive applications, industrial control systems, and any other applications that require high-speed data transmission with minimal electromagnetic interference (EMI).

Key Features

  • High-Speed Data Transfer: The device supports fast serial data transfer, which allows for efficient communication between devices.
  • Low EMI: Its differential signaling helps to minimize electromagnetic interference, making it ideal for noise-sensitive applications.
  • Reduced Wiring Complexity: By serializing data, the MAX9209EUM helps to reduce the number of wires needed for data transfer, simplifying design and reducing costs.
  • Hot-Swap Capability: This feature allows devices to be added or removed without the need to power down the system.
  • Robust Error Detection: The built-in error detection mechanism ensures data integrity during transmission.

Applications

The versatility of the MAX9209EUM makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Automotive video and sensor data transfer
  • Industrial control and automation systems
  • High-speed data acquisition and processing
  • Medical imaging and diagnostics equipment
  • Security and surveillance systems

Technical Specifications

The MAX9209EUM operates over a wide temperature range and features a low-voltage differential signaling (LVDS) interface. It is packaged in a compact, 48-pin TSSOP (Thin Shrink Small Outline Package), making it suitable for space-constrained applications. The device is also designed for interoperability with other Maxim Integrated products, providing a seamless integration experience for system designers.

For detailed technical specifications, application notes, and support documentation, interested customers should visit the Maxim Integrated website or contact their local Maxim Integrated sales representative.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6644 $59.9796
22+ $5.4678 $120.2916
33+ $5.2968 $174.7944
46+ $5.1259 $235.7914
59+ $4.9550 $292.3450
79+ $4.4421 $350.9259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess