EN
  • EN
  • DE

MC10E195FN

Part No MC10E195FN
Manufacturer ON Semiconductor
Catalog Clock/Timing - Delay Lines
Description 5V ECL Programmable Delay Chip | IC DELAY LINE 128TAP PROG 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Number of Taps/Steps 128
Function Programmable
Delay to 1st Tap 1.39ns
Tap Increment 20ps
Available Total Delays 1.39ns ~ 3.63ns
Number of Independent Delays 1
Supply Voltage (V) 4.2V ~ 5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number MC10E195
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1217097-MC10E195FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10E195FN CAD Model

Description

ON Semiconductor MC10E195FN 5V ECL Programmable Delay Chip

The ON Semiconductor MC10E195FN is a versatile and high-performance 5V ECL programmable delay chip designed to cater to a wide range of applications requiring precise timing adjustments and signal delay configurations. This advanced integrated circuit is part of the 10E series, which is renowned for its exceptional speed and reliability in critical applications.

The MC10E195FN features a programmable delay range that can be finely adjusted, making it an ideal choice for applications such as clock distribution systems, timing circuits, and waveform generators. Its precision delay adjustments are crucial for synchronizing signals in high-speed digital systems, ensuring that data is processed accurately and efficiently.

Constructed with a 28-lead PLCC (Plastic Leaded Chip Carrier) package, the MC10E195FN offers a compact footprint that is suitable for space-constrained applications while providing robustness and ease of integration into a variety of circuit designs. The chip operates within a temperature range of -40°C to +85°C, ensuring stable performance across diverse environmental conditions.

Key features of the MC10E195FN include:

  • Programmable Delay: Users can program the delay through external voltage or resistance, allowing for precise timing customization.
  • High-Speed Operation: The device is capable of handling fast signal edges, making it suitable for high-frequency applications.
  • Low Power Consumption: Designed for efficiency, the chip maintains low power dissipation, which is critical for minimizing heat generation in densely packed electronic systems.
  • Differential ECL Inputs and Outputs: This feature ensures improved noise immunity and signal integrity, which is vital for maintaining the fidelity of high-speed signals.
  • Master Reset Function: Allows for the synchronization of multiple chips within a system, providing a method to reset the delay to a known state.

With its robust design and flexible programmability, the ON Semiconductor MC10E195FN is a powerful solution for engineers looking to optimize the timing characteristics of their digital systems. Its ability to deliver precise control over signal delays makes it a critical component in the pursuit of high-performance electronic designs.

You May Also Be Interested in

Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 40ns 8-SOIC (0.154", 3.90mm Width)
Lowest to $8.1818
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $7.3665
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE / Delay Line IC Nonprogrammable 5 Tap 500ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ON Semiconductor
IC DELAY LINE 512TAP PROG 24QFN
Lowest to $35.2083
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.7709
ON Semiconductor
IC PROGRAM DELAY 3.3V ECL 32LQFP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 16TAP 69NS 16SOIC
Lowest to $14.0771
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $7.0747
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6449 $62.0939
25+ $4.6317 $115.7925
39+ $4.4869 $174.9891
54+ $4.3423 $234.4842
69+ $4.1975 $289.6275
93+ $3.7632 $349.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess