EN
  • EN
  • DE
  • IT

MC10E156FNG

Part No MC10E156FNG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX LATCH 3BIT 4:1 ECL 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±4.2 V to 5.7 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 120813-MC10E156FNG
Popularity Medium
Supply and Demand Status Balance
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC10E156FNG CAD Model

Description

The MC10E156FNG is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a reputable leader in the semiconductor industry. This device is part of the 10E series, which is renowned for its high-speed ECL logic operating capabilities. The MC10E156FNG is a hex D-type flip-flop that is ideal for applications requiring the fastest possible flip-flop operation.

Key Features

  • Logic Type: Hex D-Type Flip-Flop
  • Operating Frequency: Up to 3 GHz typical toggle frequency, providing exceptional performance for high-speed digital systems.
  • Supply Voltage: -4.2V to -5.7V, allowing for compatibility with various ECL systems.
  • Propagation Delay: Fast propagation delay times, which are critical for synchronous operations in high-speed computing and data processing applications.
  • Output Type: Differential, which minimizes the effects of noise and enhances signal integrity over long distances.
  • Temperature Range: Operating temperature range from 0°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.
  • Packaging: Supplied in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology (SMT).

Applications

The MC10E156FNG is versatile and can be used in a variety of applications, including:

  • High-speed data communication and processing systems
  • Frequency division and counting circuits
  • Phase-locked loops (PLLs) and other timing circuits
  • Computer systems and data storage devices

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC10E156FNG is built to meet stringent quality standards, ensuring high reliability and performance consistency for critical applications. Customers can trust ON Semiconductor's commitment to delivering state-of-the-art semiconductor solutions.

Ordering Information

For those interested in incorporating the MC10E156FNG into their designs, it is available for order through ON Semiconductor's network of authorized distributors. Detailed specifications and additional product documentation can be found on the ON Semiconductor website or by contacting the company directly.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5747 $60.0229
17+ $7.0351 $119.5967
26+ $6.8157 $177.2082
36+ $6.5962 $237.4632
46+ $6.3756 $293.2776
61+ $5.7161 $348.6821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess