EN
  • EN
  • DE

MC10E154FNG

Part No MC10E154FNG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX LATCH 5BIT 2:1 ECL 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±4.2 V to 5.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 121148-MC10E154FNG
Popularity Medium
Supply and Demand Status Balance
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC10E154FNG CAD Model

Description

Product Overview: MC10E154FNG from ON Semiconductor

The MC10E154FNG is a high-performance, 5V ECL 4-bit differential line receiver designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is engineered to provide precise electrical timing and a high degree of signal integrity when receiving differential input signals.

Key Features

  • High-Speed Performance: The MC10E154FNG operates at exceptional speeds, making it suitable for high-frequency applications that require fast signal processing and minimal propagation delay.
  • Differential Line Receiver: It features a 4-bit differential line receiver that ensures robust signal reception even in environments with high electrical noise.
  • MECL 10K-Compatible: This device is compatible with MECL 10K logic standards, allowing for seamless integration with existing MECL 10K circuits and systems.
  • Multiple Power and Ground Pins: The presence of multiple VCC and GND pins minimizes the effects of switching noise, providing stable operation and improved signal integrity.

Applications

The MC10E154FNG is designed for use in a variety of applications that demand high-speed data transmission and reception. These applications include:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition systems
  • Digital signal processing (DSP)
  • Telecommunications and networking equipment
  • Computer systems and servers

Package and Quality

The device is offered in a 28-lead PLCC package (FNG suffix), which provides a compact footprint and ensures a reliable connection to the printed circuit board. ON Semiconductor is committed to the highest quality standards, and the MC10E154FNG is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and commercial applications.

Environmental and Regulatory Compliance

ON Semiconductor ensures that the MC10E154FNG complies with environmental regulations such as RoHS, providing customers with a product that not only delivers performance but also supports environmentally responsible usage.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7254 $52.3524
13+ $8.1732 $106.2516
19+ $7.8971 $150.0449
28+ $7.3448 $205.6544
36+ $7.0687 $254.4732
45+ $6.7926 $305.6670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess