EN
  • EN
  • DE

MC10E112FNR2G

Part No MC10E112FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC DRIVER QUAD ECL N-INV 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Logic Type NOR/OR Gate
Number of Circuits 4
Number of Inputs 1
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating -4.2 V to -5.7 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 133423-MC10E112FNR2G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MC10E112FNR2G CAD Model

Description

ON Semiconductor MC10E112FNR2G: A High-Performance Quint Differential Line Receiver

The MC10E112FNR2G is a quint differential line receiver designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This integrated circuit is specifically engineered to address the needs of high-speed data communication systems that require robust signal integrity, low power consumption, and high noise immunity.

Key Features:

  • High-Speed Performance: The MC10E112FNR2G is capable of handling data rates up to 5 Gbps, making it suitable for high-speed data transmission applications.
  • Differential Inputs: This device features five differential line receiver inputs that provide excellent common-mode noise rejection, ensuring reliable data reception even in electrically noisy environments.
  • PECL Outputs: The outputs of the MC10E112FNR2G are compatible with Positive Emitter Coupled Logic (PECL) levels, offering fast switching times and reduced signal skew.
  • Power Supply: The line receiver operates with a single +5V power supply, which simplifies power management in system design.
  • Temperature Range: It is designed to operate over an extended temperature range, making it suitable for industrial applications.
  • Packaging: The device comes in a 28-lead PLCC package, which is a compact and surface-mountable form factor that is ideal for space-constrained applications.

Applications:

The MC10E112FNR2G is a versatile component that can be used in a variety of applications, including but not limited to:

  • High-speed data communication systems
  • Backplane interfacing
  • Telecommunications equipment
  • Automated test equipment
  • Networking and data center infrastructure

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The MC10E112FNR2G is manufactured under strict quality control standards, ensuring reliability and performance consistency for critical applications. Its robust design is meant to meet the demands of high-speed data environments, where precision and durability are paramount.

With its combination of speed, power efficiency, and noise immunity, the MC10E112FNR2G quint differential line receiver from ON Semiconductor is a superior choice for designers looking to enhance their high-speed communication systems.

You May Also Be Interested in

ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
ON Semiconductor
OR/NOR Gate 1-Element 4-IN 8-Pin SOIC N Tube / IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $12.1021
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5157 $57.8611
56+ $2.0642 $115.5952
87+ $1.9998 $173.9826
120+ $1.9352 $232.2240
155+ $1.8708 $289.9740
207+ $1.6772 $347.1804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess