Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input ECL, PECL
Output ECL, PECL
Maximum Input Frequency 800MHz
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 022519-MC10E111FNG
Ultra Librarian 3D Model Ultra Librarian MC10E111FNG CAD Model

Description

ON Semiconductor MC10E111FNG: A High-Performance 5V ECL Quint Differential Line Driver

The MC10E111FNG is a quint differential line driver designed for digital data transmission over balanced lines and is manufactured by ON Semiconductor, a leader in energy efficient innovations. This integrated circuit is part of the 10E series, known for its high-speed Emitter Coupled Logic (ECL) technology, and is specifically engineered to address the needs for high-speed data transfer in a variety of applications.

The device operates with a 5V power supply and is capable of delivering exceptional performance with a propagation delay of typically 1.1 ns, making it an ideal choice for demanding applications where speed is critical. The MC10E111FNG is housed in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while ensuring robustness and ease of handling during the manufacturing process.

Featuring differential PECL (Positive Emitter Coupled Logic) outputs, the MC10E111FNG ensures reduced electromagnetic interference (EMI) and improved signal integrity, which is crucial in environments with high data rates and minimal noise tolerance. The device includes five differential line drivers, each with an OR/NOR function, offering design flexibility and the ability to drive two transmission lines per output, thus doubling the output drive capability.

The MC10E111FNG is designed with an open input default state; if no inputs are connected, the outputs will assume a differential HIGH state. Furthermore, the device boasts a fail-safe feature that ensures the outputs will remain in a known state should the inputs become undriven. This is particularly useful in redundant systems where maintaining data integrity is paramount.

Applications for the MC10E111FNG are diverse and include but are not limited to, high-speed modems, telecommunications, supercomputers, and professional audio equipment. The combination of high-speed performance, differential signaling, and robust packaging makes the MC10E111FNG a reliable choice for designers looking to optimize their high-speed digital communications systems.

ON Semiconductor's commitment to quality and performance is reflected in the MC10E111FNG, making it a trusted component for engineers and designers aiming to build systems with high data rate capabilities and exceptional signal fidelity.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 3:4 2GHZ 32VFQFPN / Clock Fanout Buffer (Distribution), Multiplexer IC 3:4 2 GHz 32-WFQFN Exposed Pad
Lowest to $15.1543
ECAD model for 8T39S04ANBGI
Renesas Electronics America
IC CLK BUF 3:10 200MHZ 32VFQFPN
Lowest to $1.2882
ECAD model for 8L30210NLGI
Linear Technology
Clock Fanout Buffer 3-OUT 1-IN 1:3 36-Pin QFN EP Tube / IC CLK BUFFER 1:3 1.8GHZ
Lowest to $317.5573
ECAD model for LTC6954IUFF-1#PBF
Diodes Incorporated
IC CLK BUFFER 1:4 200MHZ 8SOIC
Need more? Email Us
ECAD model for PI6C49X0204AWIE
Linear Technology
Clock Fanout Buffer 2-OUT 1-IN 1:2 12-Pin MSOP Tube / IC CLK BUFFER DVR 1:2 12MSOP
Lowest to $43.6800
ECAD model for LTC6957HMS-4#PBF
Texas Instruments
IC CLK BUFFER 2:8 2GHZ 28VQFN / Clock Clock Buffer IC 2:8 2 GHz 28-VFQFN Exposed Pad
Lowest to $25.0191
ECAD model for LMK1D1208RHDT
Micrel
ULTRRA-PRECISION 1:8 FANOUT BUFFER WITH LVPECL OUTPUTS AND INTERNAL TERMINATION
Need more? Email Us
ECAD model for SY58032UMGTR
IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:4 650MHZ 20TSSOP
Need more? Email Us
ECAD model for 8523CGLF
Microchip Technology
IC CLK BUFFER 2:4 2.5GHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 2.5 GHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for SY89830UK4I

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention