EN
  • EN
  • DE

PCF1251P

Part No PCF1251P
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833494-PCF1251P
Ultra Librarian 3D Model Ultra Librarian PCF1251P CAD Model

Description

The NXP PCF1251P is a versatile and efficient LCD driver designed to meet the demands of low power display applications. This advanced integrated circuit (IC) is engineered to drive liquid crystal displays (LCDs) with minimal power consumption, making it an ideal choice for battery-powered devices and other portable electronic products.

As a member of NXP's renowned semiconductor product family, the PCF1251P incorporates cutting-edge CMOS technology to ensure reliable performance and longevity. It is specifically tailored to interface with microprocessors and can be used in a variety of applications, including calculators, handheld meters, and any other device requiring a high-quality visual display with low energy requirements.

Key Features:

  • Low Power Consumption: The PCF1251P is designed to operate with minimal power draw, extending the battery life of portable devices and reducing energy costs for users.
  • High Integration: This IC integrates all the necessary functions to drive an LCD, reducing the need for additional components and simplifying the design process for engineers.
  • Flexible Interface: It offers an easy interface with microprocessors, ensuring compatibility with a wide range of devices and simplifying the integration into existing designs.
  • Multiplexed LCD Drive: The PCF1251P supports multiplexed LCD driving, allowing for a reduction in the number of required connections and thus a more compact and efficient design.

Applications:

  • Battery-powered portable devices
  • Handheld measurement equipment
  • Consumer electronics with LCD displays
  • Automotive and industrial displays

NXP's commitment to quality and innovation is evident in the PCF1251P LCD driver. By incorporating this IC into your product design, you can achieve a high level of display performance while maintaining the energy efficiency required for today's eco-conscious market. The PCF1251P represents a smart choice for any application where reliable display functionality and power conservation are paramount.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess